Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1801BSRSL

Description
EGS-3-80 1.8K .1% RWR80S1801BS RSL
Request a Quote Datasheet
Description
EGS-3-80 1.8K .1% RWR80S1801BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1801BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1801BSRSL
Wirewound Resistors 3110-RWR80S1801BSRSL
EGS-3-80 1.8K .1% RWR80S1801BS RSL

EGS-3-80 1.8K .1% RWR80S1801BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1801BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1801BSRSL-ND
Through Hole Resistors RWR80S1801BSRSL-ND
1.8 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.8 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8K OHM 2W 0.1% WW AXIAL - RWR80S1801BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 2W 0.1% WW AXIAL
RWR80S1801BSRSL
RES 1.8K OHM 2W 0.1% WW AXIAL RWR80S1801BSRSL
RES 1.8Kohm 2W 0.1% WW AXIAL

RES 1.8Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1801BSRSL RWR80S1801BSRSL-ND RWR80S1801BSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.8K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details