Vishay Intertechnology, Inc. RES 16.9 OHM 2W 1% WW AXIAL RWR80S16R9FRS73

Description
RES 16.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 2W 1% WW AXIAL - RWR80S16R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 2W 1% WW AXIAL
RWR80S16R9FRS73
RES 16.9 OHM 2W 1% WW AXIAL RWR80S16R9FRS73
RES 16.9ohm 2W 1% WW AXIAL

RES 16.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S16R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S16R9FRS73-ND
Through Hole Resistors RWR80S16R9FRS73-ND
16.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S16R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S16R9FRS73
Wirewound Resistors 3110-RWR80S16R9FRS73
EGS-3-80 16.9 1% RWR80S16R9FR S73

EGS-3-80 16.9 1% RWR80S16R9FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S16R9FRS73 RWR80S16R9FRS73-ND 3110-RWR80S16R9FRS73
Product Name RES 16.9 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details