Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1781FRS73

Description
EGS-3-80 1.78K 1% RWR80S1781FR S73
Request a Quote Datasheet
Description
EGS-3-80 1.78K 1% RWR80S1781FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1781FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1781FRS73
Wirewound Resistors 3110-RWR80S1781FRS73
EGS-3-80 1.78K 1% RWR80S1781FR S73

EGS-3-80 1.78K 1% RWR80S1781FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1781FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1781FRS73-ND
Through Hole Resistors RWR80S1781FRS73-ND
1.78 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.78K OHM 2W 1% WW AXIAL - RWR80S1781FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 2W 1% WW AXIAL
RWR80S1781FRS73
RES 1.78K OHM 2W 1% WW AXIAL RWR80S1781FRS73
RES 1.78Kohm 2W 1% WW AXIAL

RES 1.78Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1781FRS73 RWR80S1781FRS73-ND RWR80S1781FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.78K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details