Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1780FRS73

Description
178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1780FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1780FRS73-ND
Through Hole Resistors RWR80S1780FRS73-ND
178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1780FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1780FRS73
Wirewound Resistors 3110-RWR80S1780FRS73
EGS-3-80 178 1% RWR80S1780FR S73

EGS-3-80 178 1% RWR80S1780FR S73

Supplier's Site Datasheet
RES 178 OHM 2W 1% WW AXIAL - RWR80S1780FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 2W 1% WW AXIAL
RWR80S1780FRS73
RES 178 OHM 2W 1% WW AXIAL RWR80S1780FRS73
RES 178ohm 2W 1% WW AXIAL

RES 178ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1780FRS73-ND 3110-RWR80S1780FRS73 RWR80S1780FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 178 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details