Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1801DRRSL

Description
1.8 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1801DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1801DRRSL-ND
Through Hole Resistors RWR80S1801DRRSL-ND
1.8 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.8 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1801DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1801DRRSL
Wirewound Resistors 3110-RWR80S1801DRRSL
EGS-3-80 1.8K .5% RWR80S1801DR RSL

EGS-3-80 1.8K .5% RWR80S1801DR RSL

Supplier's Site Datasheet
RES 1.8K OHM 2W 0.5% WW AXIAL - RWR80S1801DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 2W 0.5% WW AXIAL
RWR80S1801DRRSL
RES 1.8K OHM 2W 0.5% WW AXIAL RWR80S1801DRRSL
RES 1.8Kohm 2W 0.5% WW AXIAL

RES 1.8Kohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1801DRRSL-ND 3110-RWR80S1801DRRSL RWR80S1801DRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.8K OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details