Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1691BSBSL

Description
EGS-3-80 1.69K .1% RWR80S1691BS BSL
Request a Quote Datasheet
Description
EGS-3-80 1.69K .1% RWR80S1691BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1691BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1691BSBSL
Wirewound Resistors 3110-RWR80S1691BSBSL
EGS-3-80 1.69K .1% RWR80S1691BS BSL

EGS-3-80 1.69K .1% RWR80S1691BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1691BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1691BSBSL-ND
Through Hole Resistors RWR80S1691BSBSL-ND
1.69 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.69K OHM 2W 0.1% WW AXIAL - RWR80S1691BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 2W 0.1% WW AXIAL
RWR80S1691BSBSL
RES 1.69K OHM 2W 0.1% WW AXIAL RWR80S1691BSBSL
RES 1.69Kohm 2W 0.1% WW AXIAL

RES 1.69Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1691BSBSL RWR80S1691BSBSL-ND RWR80S1691BSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.69K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1690 ohms 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details