Vishay Intertechnology, Inc. RES 174 OHM 2W 1% WW AXIAL RWR80S1740FRBSL

Description
RES 174ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 174ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 2W 1% WW AXIAL - RWR80S1740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 2W 1% WW AXIAL
RWR80S1740FRBSL
RES 174 OHM 2W 1% WW AXIAL RWR80S1740FRBSL
RES 174ohm 2W 1% WW AXIAL

RES 174ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1740FRBSL-ND
Through Hole Resistors RWR80S1740FRBSL-ND
174 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1740FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1740FRBSL
Wirewound Resistors 3110-RWR80S1740FRBSL
EGS-3-80 174 1% RWR80S1740FR BSL

EGS-3-80 174 1% RWR80S1740FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1740FRBSL RWR80S1740FRBSL-ND 3110-RWR80S1740FRBSL
Product Name RES 174 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details