Vishay Intertechnology, Inc. RES 15 OHM 2W 1% WW AXIAL RWR80S15R0FRRSL

Description
RES 15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2W 1% WW AXIAL - RWR80S15R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR80S15R0FRRSL
RES 15 OHM 2W 1% WW AXIAL RWR80S15R0FRRSL
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S15R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S15R0FRRSL-ND
Through Hole Resistors RWR80S15R0FRRSL-ND
15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S15R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R0FRRSL
Wirewound Resistors 3110-RWR80S15R0FRRSL
EGS-3-80 15 1% RWR80S15R0FR RSL

EGS-3-80 15 1% RWR80S15R0FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S15R0FRRSL RWR80S15R0FRRSL-ND 3110-RWR80S15R0FRRSL
Product Name RES 15 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details