Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1690FRBSL

Description
169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1690FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1690FRBSL-ND
Through Hole Resistors RWR80S1690FRBSL-ND
169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 169 OHM 2W 1% WW AXIAL - RWR80S1690FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 2W 1% WW AXIAL
RWR80S1690FRBSL
RES 169 OHM 2W 1% WW AXIAL RWR80S1690FRBSL
RES 169ohm 2W 1% WW AXIAL

RES 169ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1690FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1690FRBSL
Wirewound Resistors 3110-RWR80S1690FRBSL
EGS-3-80 169 1% RWR80S1690FR BSL

EGS-3-80 169 1% RWR80S1690FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1690FRBSL-ND RWR80S1690FRBSL 3110-RWR80S1690FRBSL
Product Name Through Hole Resistors RES 169 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers