Vishay Intertechnology, Inc. RES 156 OHM 2W 1% WW AXIAL RWR80S1560FRS73

Description
RES 156ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 156ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 156 OHM 2W 1% WW AXIAL - RWR80S1560FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 156 OHM 2W 1% WW AXIAL
RWR80S1560FRS73
RES 156 OHM 2W 1% WW AXIAL RWR80S1560FRS73
RES 156ohm 2W 1% WW AXIAL

RES 156ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1560FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1560FRS73-ND
Through Hole Resistors RWR80S1560FRS73-ND
156 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

156 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1560FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1560FRS73
Wirewound Resistors 3110-RWR80S1560FRS73
EGS-3-80 156 1% RWR80S1560FR S73

EGS-3-80 156 1% RWR80S1560FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1560FRS73 RWR80S1560FRS73-ND 3110-RWR80S1560FRS73
Product Name RES 156 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 156 ohms 156 ohms 156 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers