Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1741FMB12

Description
EGS-3-80 1.74K 1% RWR80S1741FM B12
Request a Quote Datasheet
Description
EGS-3-80 1.74K 1% RWR80S1741FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1741FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1741FMB12
Wirewound Resistors 3110-RWR80S1741FMB12
EGS-3-80 1.74K 1% RWR80S1741FM B12

EGS-3-80 1.74K 1% RWR80S1741FM B12

Supplier's Site Datasheet
RES 1.74K OHM 2W 1% WW AXIAL - RWR80S1741FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 2W 1% WW AXIAL
RWR80S1741FMB12
RES 1.74K OHM 2W 1% WW AXIAL RWR80S1741FMB12
RES 1.74Kohm 2W 1% WW AXIAL

RES 1.74Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1741FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1741FMB12-ND
Through Hole Resistors RWR80S1741FMB12-ND
1.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1741FMB12 RWR80S1741FMB12 RWR80S1741FMB12-ND
Product Name Wirewound Resistors RES 1.74K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers