Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1650FMBSL

Description
EGS-3-80 165 1% RWR80S1650FM BSL
Request a Quote Datasheet
Description
EGS-3-80 165 1% RWR80S1650FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1650FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1650FMBSL
Wirewound Resistors 3110-RWR80S1650FMBSL
EGS-3-80 165 1% RWR80S1650FM BSL

EGS-3-80 165 1% RWR80S1650FM BSL

Supplier's Site Datasheet
RES 165 OHM 2W 1% WW AXIAL - RWR80S1650FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 2W 1% WW AXIAL
RWR80S1650FMBSL
RES 165 OHM 2W 1% WW AXIAL RWR80S1650FMBSL
RES 165ohm 2W 1% WW AXIAL

RES 165ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1650FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1650FMBSL-ND
Through Hole Resistors RWR80S1650FMBSL-ND
165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1650FMBSL RWR80S1650FMBSL RWR80S1650FMBSL-ND
Product Name Wirewound Resistors RES 165 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details