Vishay Intertechnology, Inc. RES 16.2 OHM 2W 1% WW AXIAL RWR80S16R2FRRSL

Description
RES 16.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 2W 1% WW AXIAL - RWR80S16R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 2W 1% WW AXIAL
RWR80S16R2FRRSL
RES 16.2 OHM 2W 1% WW AXIAL RWR80S16R2FRRSL
RES 16.2ohm 2W 1% WW AXIAL

RES 16.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S16R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S16R2FRRSL
Wirewound Resistors 3110-RWR80S16R2FRRSL
EGS-3-80 16.2 1% RWR80S16R2FR RSL

EGS-3-80 16.2 1% RWR80S16R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S16R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S16R2FRRSL-ND
Through Hole Resistors RWR80S16R2FRRSL-ND
16.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S16R2FRRSL 3110-RWR80S16R2FRRSL RWR80S16R2FRRSL-ND
Product Name RES 16.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details