Vishay Intertechnology, Inc. Wirewound Resistors RWR80S18R2FRB12

Description
EGS-3-80 18.2 1% RWR80S18R2FR B12
Request a Quote Datasheet
Description
EGS-3-80 18.2 1% RWR80S18R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S18R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S18R2FRB12
Wirewound Resistors 3110-RWR80S18R2FRB12
EGS-3-80 18.2 1% RWR80S18R2FR B12

EGS-3-80 18.2 1% RWR80S18R2FR B12

Supplier's Site Datasheet
RES 18.2 OHM 2W 1% WW AXIAL - RWR80S18R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 2W 1% WW AXIAL
RWR80S18R2FRB12
RES 18.2 OHM 2W 1% WW AXIAL RWR80S18R2FRB12
RES 18.2ohm 2W 1% WW AXIAL

RES 18.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S18R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S18R2FRB12-ND
Through Hole Resistors RWR80S18R2FRB12-ND
18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S18R2FRB12 RWR80S18R2FRB12 RWR80S18R2FRB12-ND
Product Name Wirewound Resistors RES 18.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details