Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1870FSBSL

Description
187 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
187 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1870FSBSL-ND
Through Hole Resistors RWR80S1870FSBSL-ND
187 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 187 OHM 2W 1% WW AXIAL - RWR80S1870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 2W 1% WW AXIAL
RWR80S1870FSBSL
RES 187 OHM 2W 1% WW AXIAL RWR80S1870FSBSL
RES 187ohm 2W 1% WW AXIAL

RES 187ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1870FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1870FSBSL
Wirewound Resistors 3110-RWR80S1870FSBSL
EGS-3-80 187 1% RWR80S1870FS BSL

EGS-3-80 187 1% RWR80S1870FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1870FSBSL-ND RWR80S1870FSBSL 3110-RWR80S1870FSBSL
Product Name Through Hole Resistors RES 187 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details