Vishay Precision Group Wirewound Resistors RWR80S15R0FRS73

Description
EGS-3-80 15 1% RWR80S15R0FR S73
Request a Quote Datasheet
Description
EGS-3-80 15 1% RWR80S15R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S15R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R0FRS73
Wirewound Resistors 3110-RWR80S15R0FRS73
EGS-3-80 15 1% RWR80S15R0FR S73

EGS-3-80 15 1% RWR80S15R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S15R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S15R0FRS73-ND
Through Hole Resistors RWR80S15R0FRS73-ND
15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 2W 1% WW AXIAL - RWR80S15R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR80S15R0FRS73
RES 15 OHM 2W 1% WW AXIAL RWR80S15R0FRS73
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C3237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C3237
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C3237
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR80S15R0FRS73 RWR80S15R0FRS73-ND RWR80S15R0FRS73 63C3237
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 2W 1% WW AXIAL Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers