Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1821FPS73

Description
1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1821FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1821FPS73-ND
Through Hole Resistors RWR80S1821FPS73-ND
1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1821FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1821FPS73
Wirewound Resistors 3110-RWR80S1821FPS73
EGS-3-80 1.82K 1% RWR80S1821FP S73

EGS-3-80 1.82K 1% RWR80S1821FP S73

Supplier's Site Datasheet
RES 1.82K OHM 2W 1% WW AXIAL - RWR80S1821FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 2W 1% WW AXIAL
RWR80S1821FPS73
RES 1.82K OHM 2W 1% WW AXIAL RWR80S1821FPS73
RES 1.82Kohm 2W 1% WW AXIAL

RES 1.82Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1821FPS73-ND 3110-RWR80S1821FPS73 RWR80S1821FPS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.82K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details