Vishay Intertechnology, Inc. RES 15.8 OHM 2W 1% WW AXIAL RWR80S15R8FSS73

Description
RES 15.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 2W 1% WW AXIAL - RWR80S15R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 2W 1% WW AXIAL
RWR80S15R8FSS73
RES 15.8 OHM 2W 1% WW AXIAL RWR80S15R8FSS73
RES 15.8ohm 2W 1% WW AXIAL

RES 15.8ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S15R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R8FSS73
Wirewound Resistors 3110-RWR80S15R8FSS73
EGS-3-80 15.8 1% RWR80S15R8FS S73

EGS-3-80 15.8 1% RWR80S15R8FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S15R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S15R8FSS73-ND
Through Hole Resistors RWR80S15R8FSS73-ND
15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S15R8FSS73 3110-RWR80S15R8FSS73 RWR80S15R8FSS73-ND
Product Name RES 15.8 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers