Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1670DRBSL

Description
167 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
167 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1670DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1670DRBSL-ND
Through Hole Resistors RWR80S1670DRBSL-ND
167 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

167 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 167 OHM 2W 0.5% WW AXIAL - RWR80S1670DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167 OHM 2W 0.5% WW AXIAL
RWR80S1670DRBSL
RES 167 OHM 2W 0.5% WW AXIAL RWR80S1670DRBSL
RES 167ohm 2W 0.5% WW AXIAL

RES 167ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1670DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1670DRBSL
Wirewound Resistors 3110-RWR80S1670DRBSL
EGS-3-80 167 .5% RWR80S1670DR BSL

EGS-3-80 167 .5% RWR80S1670DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1670DRBSL-ND RWR80S1670DRBSL 3110-RWR80S1670DRBSL
Product Name Through Hole Resistors RES 167 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 167 ohms 167 ohms 167 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details