Vishay Intertechnology, Inc. RES 18.7 OHM 2W 1% WW AXIAL RWR80S18R7FSB12

Description
RES 18.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 2W 1% WW AXIAL - RWR80S18R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 2W 1% WW AXIAL
RWR80S18R7FSB12
RES 18.7 OHM 2W 1% WW AXIAL RWR80S18R7FSB12
RES 18.7ohm 2W 1% WW AXIAL

RES 18.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S18R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S18R7FSB12-ND
Through Hole Resistors RWR80S18R7FSB12-ND
18.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S18R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S18R7FSB12
Wirewound Resistors 3110-RWR80S18R7FSB12
EGS-3-80 18.7 1% RWR80S18R7FS B12

EGS-3-80 18.7 1% RWR80S18R7FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S18R7FSB12 RWR80S18R7FSB12-ND 3110-RWR80S18R7FSB12
Product Name RES 18.7 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers