Vishay Intertechnology, Inc. RES 16.9 OHM 2W 1% WW AXIAL RWR80S16R9FRS70

Description
RES 16.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 2W 1% WW AXIAL - RWR80S16R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 2W 1% WW AXIAL
RWR80S16R9FRS70
RES 16.9 OHM 2W 1% WW AXIAL RWR80S16R9FRS70
RES 16.9ohm 2W 1% WW AXIAL

RES 16.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S16R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S16R9FRS70-ND
Through Hole Resistors RWR80S16R9FRS70-ND
16.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S16R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S16R9FRS70
Wirewound Resistors 3110-RWR80S16R9FRS70
EGS-3-80 16.9 1% RWR80S16R9FR S70

EGS-3-80 16.9 1% RWR80S16R9FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S16R9FRS70 RWR80S16R9FRS70-ND 3110-RWR80S16R9FRS70
Product Name RES 16.9 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers