Vishay Intertechnology, Inc. RES 1.67K OHM 2W 1% WW AXIAL RWR80S1671FSBSL

Description
RES 1.67Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.67Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67K OHM 2W 1% WW AXIAL - RWR80S1671FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67K OHM 2W 1% WW AXIAL
RWR80S1671FSBSL
RES 1.67K OHM 2W 1% WW AXIAL RWR80S1671FSBSL
RES 1.67Kohm 2W 1% WW AXIAL

RES 1.67Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1671FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1671FSBSL-ND
Through Hole Resistors RWR80S1671FSBSL-ND
1.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1671FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1671FSBSL
Wirewound Resistors 3110-RWR80S1671FSBSL
EGS-3-80 1.67K 1% RWR80S1671FS BSL

EGS-3-80 1.67K 1% RWR80S1671FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1671FSBSL RWR80S1671FSBSL-ND 3110-RWR80S1671FSBSL
Product Name RES 1.67K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1670 ohms 1670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details