Vishay Intertechnology, Inc. RES 156 OHM 2W 1% WW AXIAL RWR80S1560FRB12

Description
RES 156ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 156ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 156 OHM 2W 1% WW AXIAL - RWR80S1560FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 156 OHM 2W 1% WW AXIAL
RWR80S1560FRB12
RES 156 OHM 2W 1% WW AXIAL RWR80S1560FRB12
RES 156ohm 2W 1% WW AXIAL

RES 156ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1560FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1560FRB12-ND
Through Hole Resistors RWR80S1560FRB12-ND
156 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

156 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1560FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1560FRB12
Wirewound Resistors 3110-RWR80S1560FRB12
EGS-3-80 156 1% RWR80S1560FR B12

EGS-3-80 156 1% RWR80S1560FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1560FRB12 RWR80S1560FRB12-ND 3110-RWR80S1560FRB12
Product Name RES 156 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 156 ohms 156 ohms 156 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details