Vishay Intertechnology, Inc. RES 158 OHM 2W 0.5% WW AXIAL RWR80S1580DRBSL

Description
RES 158ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 158ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 2W 0.5% WW AXIAL - RWR80S1580DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 2W 0.5% WW AXIAL
RWR80S1580DRBSL
RES 158 OHM 2W 0.5% WW AXIAL RWR80S1580DRBSL
RES 158ohm 2W 0.5% WW AXIAL

RES 158ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1580DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1580DRBSL
Wirewound Resistors 3110-RWR80S1580DRBSL
EGS-3-80 158 .5% RWR80S1580DR BSL

EGS-3-80 158 .5% RWR80S1580DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1580DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1580DRBSL-ND
Through Hole Resistors RWR80S1580DRBSL-ND
158 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1580DRBSL 3110-RWR80S1580DRBSL RWR80S1580DRBSL-ND
Product Name RES 158 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details