Vishay Intertechnology, Inc. RES 1.78K OHM 2W 0.1% WW AXIAL RWR80S1781BSB12

Description
RES 1.78Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 2W 0.1% WW AXIAL - RWR80S1781BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 2W 0.1% WW AXIAL
RWR80S1781BSB12
RES 1.78K OHM 2W 0.1% WW AXIAL RWR80S1781BSB12
RES 1.78Kohm 2W 0.1% WW AXIAL

RES 1.78Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1781BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1781BSB12-ND
Through Hole Resistors RWR80S1781BSB12-ND
1.78 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1781BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1781BSB12
Wirewound Resistors 3110-RWR80S1781BSB12
EGS-3-80 1.78K .1% RWR80S1781BS B12

EGS-3-80 1.78K .1% RWR80S1781BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1781BSB12 RWR80S1781BSB12-ND 3110-RWR80S1781BSB12
Product Name RES 1.78K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers