Vishay Intertechnology, Inc. RES 1.58K OHM 2W 1% WW AXIAL RWR80S1581FRB12

Description
RES 1.58Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 2W 1% WW AXIAL - RWR80S1581FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 1% WW AXIAL
RWR80S1581FRB12
RES 1.58K OHM 2W 1% WW AXIAL RWR80S1581FRB12
RES 1.58Kohm 2W 1% WW AXIAL

RES 1.58Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1581FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1581FRB12
Wirewound Resistors 3110-RWR80S1581FRB12
EGS-3-80 1.58K 1% RWR80S1581FR B12

EGS-3-80 1.58K 1% RWR80S1581FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1581FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1581FRB12-ND
Through Hole Resistors RWR80S1581FRB12-ND
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1581FRB12 3110-RWR80S1581FRB12 RWR80S1581FRB12-ND
Product Name RES 1.58K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details