Visual Sound, Inc. Datasheets for Audio Amplifiers and Preamplifiers

Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals.  Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers.
Audio Amplifiers and Preamplifiers: Learn more

Page: 1 2
Product Name Notes
Allen & Heath Is it us, or do most DJ mixers look like they've been designed by middle-aged failed guitarists who think all DJs are naughty 12 year-olds?? We're a...
Allen & Heath The PA range (PA12, PA20 and PA28) are robust compact mixers with a straight forward layout and buckets of functionality. With a design and build quality that...
Allen & Heath The PA12 mixer has been designed with all the tools you will need to run a standard stereo PA system. With Allen&Heath's legendary innovative design and excellent...
Allen & Heath The PA12-CP are sturdy, "Walk up and go" powered mixers, guaranteed to deliver loads of weighty power from their 'Constant Power' amplifiers. These well thought-out mixers offer...
Allen & Heath The PA20 mixer has been designed with all the tools you will need to run a standard stereo PA system. With Allen&Heath's legendary innovative design and excellent...
Allen & Heath The PA20-CP are sturdy, "Walk up and go" powered mixers, guaranteed to deliver loads of weighty power from their 'Constant Power' amplifiers. These well thought-out mixers offer...
Allen & Heath The Xone:92 is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house. The...
Allen & Heath This purebred club mixer has quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters...
Allen & Heath When we decided to build a club mixer, we wanted to satisfy club techs and DJs alike. Xone:464 naturally shares its construction methods with our pro touring...
Allen & Heath Xone:02 is a battle / scratch mixer. The crossfader is a deluxe Penny & Giles VCA design, reversible, they all have contour controls and they can all...
Allen & Heath Xone:S2 is a new analogue installation DJ mixer for use in clubs and bars, and by professional mobile DJ's. It's a 19" rack-mount 4U mixer featuring 4...
Allen & Heath Xone:V6 is an echo of the earliest days of pro audio, when idealistic individuals created outstanding products free from cost or time constraints. Such creations were never...
AmpliVox Sound Systems 50 watt amp with 3 mic inputs, line in for CD, computer, line out to record, extra speaker jacks. Multimedia stereo amplifier has 50 watts of power...
AmpliVox Sound Systems 50 watt multimedia stereo amplifier Multimedia stereo amplifier has 50 watts of power. 3 mic inputs (dynamic, condensor, wireless), aux. line in, line out to record, extra...
AmpliVox Sound Systems Stereo four channel passive mixer. Each channel has separate volume control. Stereo four channel passive mixer for expanding a console mixer, mixing instruments, CD players, cassette players,...
Anchor Audio, Inc. The PGM-100 is a two channel program insertion station for the PortaCom wired intercom systems. The PGM-100 provides a means to insert program audio onto the intercom...
Ashly Audio, Inc. - Pêma is a multi-channel power amplifier with a built-in 8-in x 8-out DSP Matrix Processor
Ashly Audio, Inc. - Pêma™ is a multi-channel power amplifier with a built-in 8-in x 8-out DSP Matrix Processor.
Ashly Audio, Inc. - Pêma™ is a multi-channel power amplifier with a built-in 8-in x 8-out DSP Matrix Processor
Ashly Audio, Inc. A 3-input mixer and 35W mono power amplifier for applications that require background music and/or paging. The Ashly TM-335 is a mixer and 35W mono power amplifier...
Ashly Audio, Inc. A 3-input mixer and 60W mono power amplifier for applications that require background music and/or paging. The Ashly TM-360 is a table-top mixer and 60W mono power...
Ashly Audio, Inc. A level control with preset recall The WR-1.5 combines the level control capability of the WR-1 with the preset recall capability of the WR-2. A single potentiometer...
Ashly Audio, Inc. Ashly's Network Multi-Channel Amplifiers are your best choice in a 125W or 250W per channel x 4 or 8-channel 2U Class D package. Adding the on-board Protea™
Ashly Audio, Inc. Connecting and controlling an audio processor for networked systems has now been simplified with Ashly's NE-Series ne4400, ne4800 and ne8800 digital signal processors. These Network Enabled (NE)...
Ashly Audio, Inc. Four-channel Amplifier, 75W/ch @ 4 ohms Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what...
Ashly Audio, Inc. Four-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers...
Ashly Audio, Inc. Four-channel Power Amplifier, 150W/ch @ 4 Ohms Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly...
Ashly Audio, Inc. Four-channel Power Amplifier, 75W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers...
Ashly Audio, Inc. Network Enabled (NE) processors offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed.
Ashly Audio, Inc. Remote control your system from any location. The neWR-5 & WR-5 wall remote controls fit in standard wall boxes. White faceplates can be covered with a standard...
Ashly Audio, Inc. The neWR-5 is a programmable Ethernet based remote control unit for Ashly NE Series products. The neWR-5 is powered via POE or a local wall-wart power supply.
Ashly Audio, Inc. Two-Channel Power Amplifier with DSP Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800pe, ne1600pe and...
Ashly Audio, Inc. Two-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers...
Ashly Audio, Inc. Two-channel Power Amplifier, 150W/ch @ 4 ohms Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly...
Ashly Audio, Inc. Two-channel Power Amplifier, 75W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers...
Ashly Audio, Inc. Two-channel Power Amplifier, 75W/ch @ 4 ohms Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly...
Ashly Audio, Inc. Two-Channel Power Amplifier Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800, ne1600 and the ne2400...
Atlas Sound Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium...
Atlas Sound The PA601 is the perfect choice for distributed background music (BGM) systems when the requirement is simple amplification without MOH or advanced mix functionality.
Atlas Sound The PA702 pole-mount amplifier system from Atlas Sound provides an innovative solution for display systems that require local sound reinforcement. Since the first projector was pole mounted in...
Atlas Sound The PA702 Rack Mount Kit provides mounting of Atlas Sound's PA702 amplifier in standard 19" equipment rack. PA702-RMK can mount up to two PA702s. 1 RU Rack Mounting...
Atlas Sound The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source...
Atlas Sound The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs...
Atlas Sound The TSD-ML11 high headroom, low noise mic preamp is perfect for use as a standalone preamp or in conference room systems ... and public forum systems that need...
Atlas Sound The TSD-ML22VCA is a 2 input, 2 output true VCA with enhanced features including a high quality microphone pre amplifier. VCA's inserted prior to amplification provide a far...
Atlas Sound The TSD-PA10VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications such as house of worship cry rooms, restrooms, and foyers...
Atlas Sound The TSD-PA122G 4 ohms stereo amplifier is perfectly suited for almost any general amplification requirement. Perfect for adding sound reinforcement to small projector systems as it provides ample...
Atlas Sound The TSD-PA20VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications include hallways and classrooms. The TSD-PA20VG is also a cost...
Atlas Sound The TSD-PA252G is a reliable, cost effective 4 ohms stereo amplifier well suited for higher power amplification requirements. Output is 25W per channel at 4 ohms or 50W...
Atlas Sound This amplifier features an ultra compact design requiring only 1RU in height and 1/2 rack wide in space. The 100W into a 70V or 100V distributed system gives...
Audio Enhancement A single channel amplifier with one teacher microphone and an auxiliary input.... A single channel amplifier with one teacher microphone and an auxiliary input. 20 Watts, 30W Peak...
Audio Enhancement Powered by Panasonic audio technology, the new Audio Enhancement Ultimate IISE Infrared Classroom Audio System makes the enhanced classroom a reality. With two simultaneous infrared microphones to kee...
Behringer Audio 16-Channel 4-Bus Mixing Console Our classic rack mixer offers eight mono channels with balanced ULN mic/line inputs and inserts and direct outs and 3-band EQ with sweepable mids...
Behringer Audio 2 x 250-Watt 10-Channel Power Mixer with 24-Bit Multi-FX Processor We proudly introduce a BEHRINGER first: a compact 500-Watt power mixer with everything you need to get your...
Behringer Audio 2-Channel Tube Microphone/Line Preamplifier Everything you look for in a good preamp: discrete input stages and input gain adjustment and phantom power and mic/line capability and switchable high-pass...
Behringer Audio 20-Channel 2 + 2-Bus Mixing Console With a total of 20 line inputs plus a 2-track input unusual flexibility and professional audio quality -- the MX2004A has become...
Behringer Audio 32/16-Channel 4-Bus Inline Console with Digital Effects Processor EURORACK MX3242X Receives Rave Reviews in International Trade Press Our largest X-rack sports 16 fully inline channels with INVISIBLE MIC...
Behringer Audio 6-Channel 2-Bus Mixing Console Our MX602A takes compact mixing a step further -- offering audio quality and flexibility you would never expect in such a miniscule package. With...
Behringer Audio High-Performance UHF True Diversity Wireless Microphone System with 320 Selectable Frequencies Go wireless and stay flawless. With the latest breakthrough in affordable pricing! BEHRINGER goes wireless at a...
Behringer Audio Professional High-Performance Mic Preamplifier/Voice Processor with AES/EBU Output The ULTRAVOICE DIGITAL VX2496 is a high-quality mic preamplifier/voice processor based on the VX2000. The VX2496 features an AES/EBU output...
Behringer Audio Professional Multi-Purpose 16-Input Ultra Low-Noise Line Mixer The EURORACK PRO RX1602 is a professional multi-purpose 16-input ultra low-noise line mixer. It can be used as an extremely flexible...
Behringer Audio Ultra Low-Noise 4-Channel Line Mixer Despite its ultra-compact size -- this 4-channel line mixer is big on features! It yields the highest sonic quality at all output levels...
Behringer Audio Ultra Low-Noise Design 10-Input 2-Bus Mic/Line Mixer with Optional Battery Operation Our UBB1002 gives you the option of AC or battery power in an extremely flexible mixer with...
Behringer Audio Ultra Low-Noise Design 10-Input 2-Bus Mic/Line Mixer with Premium Mic Preamplifiers and 24-Bit Multi-FX Processor They say -- Never change a winning horse -- but we just could...
Behringer Audio Ultra Low-Noise Design 10-Input 2-Bus Mic/Line Mixer with Premium Mic Preamplifiers This 10-input 2-bus mic/line mixer features 2 state-of-the-art INVISIBLE MIC PREAMPs (IMPs) and an effective extremely musical...
Behringer Audio Ultra Low-Noise Design 12-Input 2-Bus Mic/Line Mixer with Premium Mic Preamplifiers and 24-Bit Multi-FX Processor They say -- Never change a winning horse -- but we just could...
Behringer Audio Ultra Low-Noise Design 12-Input 2-Bus Mic/Line Mixer Our newest 12-input 2-bus mic/line mixer boasts 4 state-of-the-art INVISIBLE MIC PREAMPs (IMPs) and an effective extremely musical 3-band EQ plus...
Behringer Audio Ultra Low-Noise Design 12-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor Essentially an expanded version of the UB1204-PRO. It has all the same...
Behringer Audio Ultra Low-Noise Design 12-Input Mic/Line Rack Mixer with Premium Mic Preamplifiers and 24-Bit Multi-FX Processor Introducing the Professional EURORACK RX1202FX from BEHRINGERThis versatile and multi-purpose 12-channel rack-mount mixer...
Behringer Audio Ultra Low-Noise Design 16-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor You get all the important elements right here in a 19-inch form-factor.
Behringer Audio Ultra Low-Noise Design 16-Input Mic/Line Mixer with Premium Mic Preamplifiers - FBQ Feedback Detection System and 24-Bit Multi-FX Processor The UB1222FX-PRO is the newest member of our growing...
Behringer Audio Ultra Low-Noise Design 18-Input 3/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor If you are looking for a capable compact mixer with a breathtaking...
Behringer Audio Ultra Low-Noise Design 22-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor This is our second-largest console in the entire UB Series Mixing Consoles.
Behringer Audio Ultra Low-Noise Design 24-Input 4-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor This is the big cajuna of the whole UB Series. You get...
Behringer Audio Ultra Low-Noise Design 24-Input 4-Bus Studio/Live Mixer with Premium Mic Preamplifiers and Dual Digital 24-Bit Multi-FX Processor The revolutionary new SL Series mixing consoles for the first time...
Behringer Audio Ultra Low-Noise Design 32-Input 4-Bus Studio/Live Mixer with Premium Mic Preamplifiers and Dual Digital 24-Bit Multi-FX Processor The revolutionary new SL Series mixing consoles for the first time...
Behringer Audio Ultra Low-Noise Design 5-Input 2-Bus Mixer It may be small but the UB502 features the same state-of-the-art Invisible Mic Preamp (IMP) and the same Ultra low-noise (ULN) design...
Behringer Audio Ultra Low-Noise Design 8-Input 2-Bus Mixer with Premium Mic Preamplifiers A shade larger than the UB502 -- the UB802 features 2 INVISIBLE MIC PREAMPs (IMPs) and 6 balanced...
Behringer Audio Ultra-Compact 180-Watt 5-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System We have equipped this super-compact rackmountable 180-Watt 5-channel powered mixer with a 24-bit multi-FX...
Behringer Audio Ultra-Compact 2 x 400-Watt 10-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System. The PMH880S is our top-of-the-line box-type powered mixer. It features 10...
Behringer Audio Ultra-Compact 2 x 400-Watt 16-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System Designed for a multitude of applications -- the PMH3000 is our mid-sized...
Behringer Audio Ultra-Compact 2 x 400-Watt 20-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System The PMH5000 is our top-of-the-line console-style powered mixer. This powerhouse features...
Behringer Audio Ultra-Compact 400-Watt 12-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System Though the PMH1000 is our most compact console-style powered mixer -- it also boasts...
Behringer Audio Ultra-Compact 400-Watt 8-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System The EUROPOWER PMH660M is the most compact powered mixer in our groundbreaking new PMH...
Behringer Audio Ultra-Compact Phono Preamp Introducing the Ultra-Compact MICRO Series from BEHRINGER. They say size matters but sometimes size can be misleading. Under the hood of this small box you...
Behringer Audio Ultra-Lightweight, High-Density 1000-Watt Power Amplifier iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient...
Biamp Systems, Inc. MPA250 single-channel, multi-purpose amplifiers deliver a full 250 Watts of power into direct or distributed speaker systems. The MPA250 is designed for reliable service in permanent installations,...
Biamp Systems, Inc. PA-2 amplifier cards allow AudiaFLEX to directly power 4, 6, or 8 ohm speakers. The output power is software configurable from 5 to 30 watts dual-channel and...
Biamp Systems, Inc. The MXA150 mixer/amplifier combines a versatile 6-input mic/line mixer with 150 Watt amplification. The MXA Series of mixer/amplifiers combines a versatile 6-input mic/line mixer with either 35,...
Biamp Systems, Inc. The MXA300 mixer/amplifier combines a versatile 6-input mic/line mixer with 300 Watt amplification. The MXA Series of mixer/amplifiers combines a versatile 6-input mic/line mixer with either 35,...
Biamp Systems, Inc. The MXA35 mixer/amplifier combines a versatile 6-input mic/line mixer with 35 Watt amplification. The MXA Series of mixer/amplifiers combines a versatile 6-input mic/line mixer with either 35,...
Biamp Systems, Inc. The MXA75 mixer/amplifier combines a versatile 6-input mic/line mixer with 75 Watt amplification. The MXA Series of mixer/amplifiers combines a versatile 6-input mic/line mixer with either 35,...
Biamp Systems, Inc. The SPM412e Stereo Preamp/Mixer provides four stereo line inputs, one mic/line input, and two independent outputs. With input source selection, automatic page-over muting, and remote control functions,...
Biamp Systems, Inc. The VA-2060 is a digital networked, two-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 60 Watts RMS per channel.
Biamp Systems, Inc. The VA-2060e is a digital networked, two-channel amplifier for use in Vocia® systems. It is capable of delivering continuous power at 60 Watts RMS per channel. EN...
Biamp Systems, Inc. The VA-4030® is a digital networked, four-channel amplifier for use in Vocia systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel.
Biamp Systems, Inc. The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel.
Biamp Systems, Inc. The VA-8600 Failover Module is an optional module that can be used in the VA-8600/VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. EN 54-16...
Biamp Systems, Inc. The VA-8600 is a digital networked multi-channel amplifier for use in Vocia® systems. The VA-8600 is CobraNet® enabled and features eight channels of modular amplification and DSP...
Biamp Systems, Inc. The VA-8600c is a digital networked multi-channel amplifier for use in Vocia systems. The VA-8600c is CobraNet® enabled and features eight channels of modular amplification and DSP...
Bogen Communications, Inc. Bogen models TPU35B,TPU60B,TPU100 B, and TPU250 are wall-mounted telephone paging amplifiers rated at 35, 60, 100, and 250 watts, respectively. The TPU250 can also be rack-mounted. This...
Bogen Communications, Inc. Bogen's Black Max amplifiers are designed to provide maximum performance in constant voltage speaker systems. Dual 70V transformerless outputs deliver exceptionally clean audio to speaker systems requiring...
Bogen Communications, Inc. Bogen's Power Vector Mixer is an 8-channel mixer/pre-amplifier, offering a wide variety of operational features and functions for superior audio performance. Eight module bays accept plug-in input...
Bogen Communications, Inc. Bogen's Power Vector modular amplifiers offer a wide range of power from which to choose from, with five models ranging from 35W to 250W. The amplifiers are...
Bogen Communications, Inc. Bogen's Wall-Mount Power Vector modular amplifiers offer a wide range of power from which to choose from, with three models ranging from 100W to 250W. The amplifiers...
Bogen Communications, Inc. The Bogen Model TPU15A is a unique 15-watt, wallmounting amplifier, specifically designed for telephone paging applications. This compact unit incorporates state-of-the-art electronic technology. It provides voice-activated muting...
Bogen Communications, Inc. The PM3180 amplifier incorporates three independent amplifier channels with a unique digital interface, providing the ideal solution for restaurant, lounge/bar hotel, factory or similar facilities. The PM3180...
Bogen Communications, Inc. The TBA15 amplifier allows a paging system to be used for hands-free, two-way conversation between a telephone system and remote speakers.The TBA15 uses the system's speakers as...
Bosch Conferencing and Public Address Systems The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as...
Bosch Conferencing and Public Address Systems The PLE-1P120-EU and PLE-1P240-EU are two high-power plug-and-play cost effective power amplifiers that deliver 120 and 240 Watts to constant voltage or 8 ohm...
Bosch Conferencing and Public Address Systems These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking...
Bosch Conferencing and Public Address Systems Versatility, reliability and ease of use: this is what Plena Public Address Easy Line is all about. The Plena products offer an ideal solution...
BTX Technologies, Inc. ANYWHERE YOU NEED... STICK-ON Convenience Hi or Lo-Z Mic Inputs To Convert Mic Input to Line Level Output Balanced or unbalanced Outputs Selectable Phantom Supply Input RF...
Buhl Industries, Inc. Don't raise your voice! It's easy to project your words with the powerful, lightweight 5 watt PA-5 waistband amplifier that snaps around your waist for hands-free public...
Buhl Industries, Inc. Hamilton Soundpoint Amplifier Kit w/ table top Speakers, portable stand and carry bag. The SoundPoint Modular Amplifier and desk top speaker kit, by Hamilton Electronics just got...
Buhl Industries, Inc. Hamilton Soundpoint Amplifier. Kit w/ table top Speakers. The SoundPoint Modular Amplifier and desk top speaker kit by Hamilton Electronics is for when your presentation needs that...
Califone International, Inc. Perfect for groups up to 25 people, the lightweight VoiceSaver is equally effective for leading tour groups, dance and athletic classes, presentations, or lending support for those...
Califone International, Inc. Perfect for mid-sized groups, classroom presentations and business meetings, this multi-purpose personal amplifier is light enough to wear on a belt, but also has a stability-formed base...
Califone International, Inc. When announcements made from the main office need to be heard out in the schoolyard or on the playing field, this 15W paging horn is up to...
Califone International, Inc. Whether on the athletic field, for tour groups, or in emergency response situations, the importance of a clearly heard message can be critical! With its detachable mic...
ClearOne Communications ClearOnes Professional Amplifier is the ideal product for zones that require more power. Connecting a single Professional Amplifier to an EIM connection will give that zone 200 watts...
Contemporary Research Mounts 232-AMP to top of CR tuner Attaches the 232-AMP Mixer Amplifier to the top of any CR tuner, combined with the PMT Pole Mount kits, offers a...
Contemporary Research The Pole Mount integrates a 232-ATSC+ or ICC2-ATSC+ HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole. The Pole Mount integrates a 232-ATSC or ICC2-ATSC...
Covid, Inc. Resonate is a unique in wall amplifier that packs a 50 Watt punch. Small enough to fit into a single gang plate and user friendly with two front...
Crest Audio, Inc. The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Application: Designed with touring sound professionals in...
Crest Audio, Inc. The PA 150 is a rugged, medium-power amplifier with features that make it stand alone in the industry. It's a rack-mountable unit which occupies only one rack...
Crestron Electronics, Inc. A compact, efficient 30 Watt stereo amplifier for media presentation systems. The Crestron® MP-AMP30 provides a convenient, low-cost audio amplifier solution for a variety of applications. A...
Crestron Electronics, Inc. A fully-scalable audio distribution system that delivers high-output audiophile sound quality to every room with reduced cabling, low power consumption, advanced DSP, and integrator-friendly setup. "Sonnex™ redefines...
Crestron Electronics, Inc. A professional quality 7-channel amplifier with tremendous power, control, and monitoring to complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor. The PROAMP-7X400 7-channel amplifier is the...
Crestron Electronics, Inc. Adds 4 stereo amplified zones to a Sonnex Multiroom audio system. The SWAMPE-4 is a 4-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It...
Crestron Electronics, Inc. Adds 8 stereo amplified zones to a Sonnex Multiroom audio system. The SWAMPE-8 is an 8-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It...
Crestron Electronics, Inc. The QM-AMP3X80MM is a professional power amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required.
Crestron Electronics, Inc. The QM-AMP3X80SR is a professional power amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required.
Crown International, Inc. *Reliable design incorporates many popular features *Housed in a rugged, all-steel 2U chassis (3U in the XLS 5000) *Efficient forced-air fans prevent excessive thermal buildup *Electronically balanced...
Crown International, Inc. Crown's XTi family of amplifiers defines the standard for portable PA systems with unmatched performance, technology and power-to-the-people affordability that delivers the goods night after night without...
Crown International, Inc. PIP Lite -- Integrates Ethernet-based IQ Network™ control via 100-Mb TCP/IQ protocol for digital control of analog devices. Since audio signals are not converted to digital, a...
Crown International, Inc. PIPUSL is designed to integrate Crown amplifiers into cinema audio systems installed in cinemas, studio production and post-production environments. The PIP-USL installs into the back of Crown...
Crown International, Inc. The XTi Series of Crown amplifiers are professional tools designed and built for portable PA applications. The series includes three models which are identical except for output...
Dynacord IRIS-Net module for remote control and supervision of DSA Series power amplifiers. This module provides very cost-effective integration of all 2-, 4- and 8- channel DSA Series power amplifiers...
Dynacord Solid DYNACORD amplifier technology at highly competitive prices. These amplifiers offer high, stable power output and a high efficiency factor on the high performance level and are therefore the...
Dynacord The DYNACORD PCL-Series power amp line combines outstanding audio performance, exceptional reliability and secure operational safety in a compact 2RU chassis design. All models in the PCL-Series provide several...
Dynacord The power amp H2500 is part of Dynacord's new PowerH SERIES, which marks a milestone in the design and the production of high-performance power amplifiers. The innovative 3-stage Grounded...
Dynacord The power amp H5000 is part of Dynacord's new PowerH SERIES, which marks a milestone in the design and the production of high-performance power amplifiers. The innovative 3-stage Grounded...
Dynacord The RCM-26 is a dual-channel digital controller module for live sound, PA and fixed installation. It offers all conventional signal-processing functions such as parametric equalizers, crossovers, delays, compressors and...
Dynacord The universally usable Xa 4000 active 2-way power amplifier provides Class H technology and a switching power supply. Xa 4000 power amps combine outstanding audio performance, highest reliability and...
Electro-Voice Features IRIS-Net Compatible Control System Major HighlightsRemote control and supervision of up to 100 amplifiers via one (or multiple) PCs. Central supervision of all amplifiers and connected loudspeakers. State-of-the-art...
Electro-Voice Features IRIS-Net Compatible Control SystemRemote control and supervision of up to 100 amplifiers via one (or multiple) PCs running IRIS-Net software. Central supervision of all amplifiers and connected loudspeakers.
Electro-Voice Q66II - the versatile workhorse of the new Q series amplifiers delivers 2 x 600W @4Ohms / 2 x 900W @2Ohms. Q66II - the versatile workhorse of the new...
Electro-Voice The Electro-Voice® PA1250T is from the PA series of professional commercial audio amplifiers. The direct-path airflow design significantly reduces heat buildup and allows for more reliable operation in slim,...
Electro-Voice The Electro-Voice® PA2250T is from the PA series of professional commercial audio amplifiers. The direct-path airflow design significantly reduces heat buildup and allows for more reliable operation in slim,...
Electro-Voice The Electro-Voice® PA2400T is from the PA series of professional commercial audio amplifiers. The direct-path airflow design significantly reduces heat buildup and allows for more amplifier channels and output...
Electro-Voice The Electro-Voice® PA2450L is from the PA series of professional commercial audio amplifiers. The direct-path airflow design significantly reduces heat buildup, and allows for more amplifier channels and output...
Electro-Voice The Electro-Voice® PA4150 is from the PA series of professional commercial audio amplifiers. The direct-path airflow design significantly reduces heat buildup, and allows four full amplifier channels in a...
Electro-Voice The P1200 delivers 650 watts per channel at two ohms. Compact, two-rack space chassis. Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections. 370 watts...
Electro-Voice The P2000 delivers 1,200 watts per channel at two ohms. Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections. Extremely low dynamic distortion ensures excellent...
Electro-Voice The P3000 delivers 1,800 watts per channel at two ohms. Neutrik Speakon® output connectors allow use of heavy-gauge speaker wire for low-loss connections. Extremely low dynamic distortion ensures excellent...
Electro-Voice The Q44 is based on EV?s reference-standard P-Series. It guarantees the same high-quality construction and output, with a maximum power capability of 2x450 watts @4 Ohms. The Q44 is...
Electro-Voice The Q99 is based on a compact, highly efficient Class-H design. Delivering 2 x 900 W @ 4 Ohms and 2 1500 W @ 2 Ohms, the Q99 can...
Electro-Voice The RCM-26 remote control module adds an extensive suite of state-of-the-art DSP, as well as the most advanced supervision and monitoring system available.A full compliment of IIR filters, signal...
Electro-Voice Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control... Tour Grade amplifiers have a microprocessor...
Electro-Voice With 2 x 1200 W @ 4 Ohms and 2 x 1800 W @ 2 Ohms, the Q1212 offers the horsepower to challenge the legendary P3000. It provides the...
Inter-M Americas, Inc. 120W + 120W Mixer/Amps with Sources
Inter-M Americas, Inc. 2 Ch Amplifier
Inter-M Americas, Inc. ATT. ZONE AMPLIFIER
Inter-M Americas, Inc. MIXER/AMPLIFIER
Inter-M Americas, Inc. Professional Power Amplifier
Inter-M Americas, Inc. PUBLIC ADDRESS AMPLIFIER/RECEIVER
Inter-M Americas, Inc. REFERENCE AMPLIFIER
IRP Professional Sound Products. 2 channels. 2x 35W / 8 Ohms. 2x 50W / 4 Ohms. 1x 100W / 8 Ohms. 2x 50W an 70-V / 100-V. Convection cooling. Voltage...
IRP Professional Sound Products 2x 250W @ 4 Ohm. 2x 180W @ 8 Ohm. 1 RU. Dual Channel Power Amplifier, 2x 250W @ 4 Ohm, 2x 180W @ 8 Ohm,...
IRP Professional Sound Products 4 channels. 4x 35W / 8 Ohms. 4x 50W / 4 Ohms. 2x100W / 8 Ohms. 4x 50W an 70-V / 100-V. Convection cooling. Voltage 115/...
IRP Professional Sound Products 4 channels. 4x 35W / 8 Ohms. 4x 50W / 4 Ohms. 2x100W / 8 Ohms. Convection cooling. Voltage 115/ 230-V AC. 19-inch / 1 RU.
IRP Professional Sound Products 8 balanced mic/line inputs. Remote controllable. Integrated Level-Matic. 3-band TEQ per input. 2 controllable additional inputs. 2 separately controllable Aux-output. Room combining function. Remote controllable output.
IRP Professional Sound Products Optional front-panel 19-inch / 1 RU for combining 2 units of PA 250 Optional front panel 19" / 1 RU for combining 2 units of PA...
IRP Professional Sound Products Power amplifier. 2 channels. 2x 100W. With output transformer for 4 Ohms / 8 Ohms. 70-V / 100-V (100W). Convection cooling. Voltage 115/ 230-V AC. 19-inch...
IRP Professional Sound Products Power amplifier. 2 channels. 2x 35W / 8 Ohms. 2x 50W / 4 Ohms. 1x 100W / 8 Ohms. Convection cooling. Voltage 115/ 230-V AC. 19...
IRP Professional Sound Products Remote Control VM-209 for the VM-4024-E
IRP Professional Sound Products Voice-Matic 4-channel automatic mixer Voice-Matic microphone mixer, 4 balanced mic/line inputs, remote controllable, 19" / 1HE
JK Audio JK Audio combines Bluetooth Wireless Technology with professional audio electronics in a rugged new belt pack design. RemoteAmp Blue allows IFB monitoring through a cell phone equipped with...
JK Audio RemoteAmp Two provides a listen only connection for mono IFB or full bandwidth stereo music listening. Separate volume controls for the XLR and 3.5 mm line input jacks...
JK Audio RemoteMix 4 is a four input field mixer together with a four channel headphone amplifier and includes four telecom interfaces. This unique communications tool offers broadcast quality microphone...
JK Audio This road tough beltpack is a listen-only amplifier for IFB or full bandwidth audio monitoring. The XLR line input accepts either a balanced mono signal or a 1...
Lab.gruppen - The NLB 60E NomadLink Bridge and Network Controller acts as a subnet master for up to 60 units of networked NomadLink-ready amplifiers. NomadLinkBridge NLB 60E is subnet master...
Lab.gruppen Powered Loudspeaker Management couples the world's most powerful four-channel amplifier platform to the industry-leading digital sound manipulation features of Lake Processing. The PLM 20000Q provides four discrete output channels,...
Lab.gruppen The PLM 10000Q, the first in Lab.gruppen's PLM Series, combines cutting-edge technologies from two of the leading innovators in the live event production industry: Dolby Lake and Lab.gruppen. Comprehensive...
Lectrosonics, Inc. Power Amplifier with eight discrete channels for use with Mix MInus sound reinforcement systems. The PA8 8-channel power amplifier is a companion to the MM8 matrix mixer for...
Lexicon, Inc. With 4 decades of experience, Lexicon is regarded as the gold standard in digital audio processing. Building on the legendary design of the venerable PCM81 and PCM91, and...
Mackie Designs, Inc. If you're looking to add eight stellar-sounding mic preamps to your computer audio setup, hard disk recorder or analog rig, look no further. The Onyx 800R is...
Mackie Designs, Inc. It's a multi-media, multi-platform, multi-format, multi-channel world. You never know what new challenge will walk through your studio door. The last thing you want is to say...
Mackie Designs, Inc. The Onyx 400F is a 10-channel premium mic preamp and FireWire audio interface featuring four boutique-quality Onyx mic preamps. There are plenty of FireWire audio interfaces on...
Midas Consoles The Midas XL42 is a 1U rack mounted, dual channel creative equaliser incorporating the XL4 four-band parametric equalisation with XL4 mic/line pre-amplifiers and 48V phantom supply. Each channel...
Nady Systems, Inc. - Pro Audio operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom. Operates on 32 switchable channels within...
Nady Systems, Inc. - Pro Audio powers internal 15" 8 ohm internal subwoofer and stereo satellite speakers (not included) simultaneously with three internal amplifiers. Powers internal 15" 8 ohm internal...
Nady Systems, Inc. - Pro Audio *Converts Phono signals to Line Level utilizing standard RIAA equalization - amplifies and EQ?s vinyl records to interface with mixers, main or monitor systems,...
Nady Systems, Inc. - Pro Audio 2 x 150W @ 4 Ohms, bridged mono: 300 W @ 8 Ohms Full operating features: detent volume controls; parallel balanced XLR and 1/4"...
Nady Systems, Inc. - Pro Audio 2 X 350W @ 4 ohms, 2 x 425W @ 2 ohms Bridged mono: 600W @ 8 ohms, 850W @ 4 ohms Offering top...
Nady Systems, Inc. - Pro Audio 2 X 500W @ 4 ohms, 2 x 800W @ 2 ohms Bridged mono: 1000W @ 8 ohms, 1400W @ 4 ohms Offering top...
Nady Systems, Inc. - Pro Audio 2 X 750W @ 4 ohms, 2 x 1400W @ 2 ohms Bridged mono: 1600W @ 8 ohms, 2400W @ 4 ohms Offering top...
Nady Systems, Inc. - Pro Audio 2 x 840W @ 4 Ohms, Bridged mono: 2100W @ 4 Ohms Full operating features: detent volume controls; parallel balanced XLR and 1/4" TRS...
Nady Systems, Inc. - Pro Audio Full operating features: detent volume controls; parallel balanced XLR and 1/4" TRS inputs; stereo (dual channel), parallel-input, or bridged mono operating modes with selector...
Nady Systems, Inc. - Pro Audio Power Amplifier with full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs. Full operating features: stereo (dual channel), volume controls;
Nady Systems, Inc. - Pro Audio Professional feature-packed tube microphone preamplifiers, single space rack (1RU) housings. *Mic Preamp Input section offers full complement of controls including switchable +30dB gain, 180?
Nady Systems, Inc. - Pro Audio Professional feature-packed tube microphone preamplifiers, single space rack (1RU) housings. Hand selected 12AX7A vacuum tube circuitry. *Selectable output limiter circuitry to protect connected equipment...
Nady Systems, Inc. - Pro Audio The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the studio applications. The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed...
Nigel B. Design All our Amplifiers feature ACD (Automatic Detection Circuit) that saves Energy & Reduces Operating Costs. Using our proprietry ADC Circuit allows us to claim our Amplifiers are...
Nigel B. Design All our Amplifiers feature ADC (Automatic Detection Circuit) that saves Energy & Reduces Operating Costs. Using our proprietry ADC Circuit allows us to claim our Amplifiers are...
Nigel B. Design BASED ON OUR 5000 SERIES AMPLIFIERS With our Built in Automatic On / Off Feature, the Amplifiers can be safely installed in any unattended situations, where day...
Nigel B. Design Our Newly redesigned Nigel B Plus Series of Amplifiers which consists: NB-5000PL Mono /Stereo 50 Watt RMS Amplifier with RS 232 Control NB-5090PL Mono Stereo 90 Watt...
Nigel B. Design Power Supply 100V-240V Auto Sensing 24V DC 3.3 Amps
Nigel B. Design The Series 6000 are perfect for Schools, Hospitals and Offices where Emergency Announcements or Individual Paging can easily be made, but there are many other Applications where...
Paso Sound Products, Inc. Never before has a series of amplifiers been so ingeniously engineered to be offered to the Modern Systems Integrator. Addressing the requirements of today's demanding installations,...
Paso Sound Products, Inc. The Series 3000 system is an extremely versatile line of Integrated Amplifiers. The unique features provided in all our Models are easily adaptable to most sound...
Peavey Electronics Add a 2,650-watt PV 3800 amp to your Bi-Pack system for a tri-amped system! Our highest-power PV Series power amp utilizes a crossover specially tailored for subwoofers and...
Peavey Electronics All the features and proven reliability. The PV® 1500 features DDT™ distortion detection technique virtually eliminating distortion. It also features Peavey's patented Turbo-V™ cooling design, which cools the...
Peavey Electronics Geared for club bands, schools, rehearsal rooms, and churches, this powered mixer can supply sound for any venue requiring a portable PA system - and with 1200 watts,...
Peavey Electronics Great for small clubs or just as a practice amp.
Peavey Electronics Loading for the gig just got easier! Tour Series enclosures feature built-in weight savers like neodymium speaker magnets instead of heavy ferrite, plus an ultra-lightweight plywood cabinet that...
Peavey Electronics Massive power in a small package. The PV® 2600 has XLR, 1/4 inch and barrier strip inputs with Peavey's famous DDT™ compression system, binding post and Speakon® output...
Peavey Electronics Rack mountable complete PA. The Peavey XR® series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it...
Peavey Electronics The all-new Pro Series 810, 410 and 210 enclosures feature a redesigned look with a host of new features. The most striking change is the new Pro Series...
Peavey Electronics The MP™ 600 is the ideal powered mixer for small gatherings or rehearsals. Features like digital reverb, DDT™ speaker protection and a four-band output EQ ensure professional quality...
Peavey Electronics The new PV® Series power amps retain their two-channel design, high power points and exclusive Peavey features and technologies -- such as DDT™ compression and Peavey patented Turbo-V™
Peavey Electronics The Peavey XR Series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of...
Peavey Electronics The Peavey XR® 800F Plus powered mixer is designed for clubs, schools, rehearsal rooms and churches. Introducing the latest in Peavey's industry-mainstay XR® series powered mixers, the XR®
Peavey Electronics The Pro™ bass series features Class A/B power amplifiers with patented SmartRail™ and DDT™. This technology gives these amps massive dynamic power in a lightweight package, without introducing...
Peavey Electronics The PV 10 USB features built-in DSP effects with multiple reverbs and delays, plus vocal enhancer and much more. The PV 10 USB features built-in DSP effects with...
Peavey Electronics The PV 14 USB features built-in DSP effects with multiple reverbs and delays, plus vocal enhancer and much more, while a USB port allows direct connection to a...
Peavey Electronics The PV 1600 Bi-Pack is an integrated, all-in-one power solution for bi-amping non-powered speakers such as the Peavey SP™ 2, SP 4 or Impulse® 1015. The PV 1600...
Peavey Electronics The PV 20 USB features built-in DSP effects with multiple reverbs and delays, plus vocal enhancer and much more, while a USB port allows direct connection to a...
Peavey Electronics The PV® 10 compact mixer offers value and easy-to-use features. Reference-quality mic preamps with an astonishingly low 0.0007% THD make the PV 10 mixer excellent for live sound...
Peavey Electronics The PV® 14 compact mixer has the best features, quality and price of any mixer in its class. Peavey's reference-quality mic preamps spec in at an incredible .0007...
Peavey Electronics The PV® 6 compact Peavey mixer offers durable construction and excellent sound quality at an unbelievably low price. Made of metal, not plastic, the PV 6 is built...
Peavey Electronics The PV® 8 compact mixer from Peavey is perfect for live or studio applications. The PV 8 mixer's reference quality mic pre-amps are super quiet with less than...
Peavey Electronics The PVDJ PowerMode 4 is a versatile four-channel amp operable in parallel, bridged, stereo two-way and subwoofer modes. This two-rack space unit features four power amps rated to...
Peavey Electronics The SA-4200 power amp furthers Peavey's commitment to making pro audio easy and cost effective for worship centers of all sizes. The SA-4200 features four channels rated at...
Peavey Electronics The Tour™ series features class A/B power amplifiers with patented SmartRail™ and DDT™ technologies.This technology gives these amps massive dynamic power in a lightweight package, without introducing any...
Peavey Electronics The VB-2 is built around a tube power section that utilizes six EL34 tubes to deliver its stunning 225 watts of power. By adjusting the Clean Gain and...
Peavey Electronics The XR® 600G powered mixer offers exclusive Peavey technology such as the FLS® feedback location system and DDT™ speaker protection, plus two nine-band graphic EQs and 16-bit digital...
Peavey Electronics This mixer is used for karaoke, presentation, or a band. This is the product for you with features that made Peavey the world leader in powered mixers. 2x200...
Phonic Ear, Inc. These tree amplifiers covers up to 800m2 (8656 feet2) and have three balanced inputs on XLR; two dedicated microphones and one microphone or line selectable using a...
QSC Audio Products, Inc. QSC's RMX 4050HD power amplifier represents the state-of-the-art in professional quality performance at an affordable price. Perfectly suited for a wide range of sound reinforcement applications...
QSC Audio Products, Inc. QSC's RMX 5050 power amplifier represents the state-of-the-art in professional quality performance at an affordable price. Perfectly suited for a wide range of sound reinforcement applications...
QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The...
QSC Audio Products, Inc. The model RMX 1850HD is a 1800 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The...
QSC Audio Products, Inc. The model RMX 2450 is a 2400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The...
QSC Audio Products, Inc. The model RMX 850 is a 830 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The...
QSC Audio Products, Inc. The PLX series of Power amplifiers take music to a whole new level by delivering bigger bass and cleaner highs, PowerWave also cuts wasted heat and...
QSC Audio Products, Inc. The PowerLight® 3 Series is designed for the most demanding live audio users, whether in touring rigs or fixed installations. The most requested features of the...
QSC Audio Products, Inc. The SRA (Studio Reference Amplifier) series power amplifiers bring world-class audio performance to recording studios, high-end home theaters, and numerous additional applications. The SRA amplifiers draw...
QSC Audio Products, Inc. The SRA (Studio Reference Amplifier) series power amplifiers bring world-class audio performance to recording studios, high-end home theaters, and numerous additional applications. Active inrush limiting -...
Rane Corp. *-127 dB Equivalent Input Noise *Gain Control *Signal / Overload Indicator *Polarity Switch *Switchable 48 V Phantom Power *True Differential Input *Cross-coupled Line Driver *Internal 100-240 VAC Power...
Rane Corp. Rane takes performance mixer design as seriously as performing DJs take their art form. In an effort to provide the best instrument possible, Rane devoted two years of...
Rane Corp. The MP 2016a is a rotary-controlled mixer featuring six Input Channels, Booth and House Outputs, Pre-Effects Tape Outputs, Post-Effects Tape Outputs with Level control, switchable Effects Loop, and...
Rane Corp. The NM 1 Network Mic Preamp is a very versatile single channel CobraNet I/O box that finds use in many applications. The NM 1 presents matchless features in...
Rane Corp. The Rane MS 1b Mic Stage preamplifier provides the answer when you need just one microphone input in an otherwise line-level world. Give us a call to go...
Rane Corp. The Rane SM 82S is a product offering incredible power and versatility. It is the equivalent of a sixteen channel mixer in one rack space. It can do...
Rane Corp. The TTM 57SL combines the best Rane and Serato have to offer in a single, high performance mixer. Finally a mixer that fully integrates mixer hardware, software and...
Rane Corp. There is a major evolution going on in the DJ world. More and more DJs are incorporating digital music files into their traditional turntable and CD player set...
RDL, Radio Design Labs The RU-ADA8D is an eight channel stereo audio distribution amplifier with input and output gain adjustments and input level metering. Stereo Audio Distribution with 8 Outputs...
RDL, Radio Design Labs The RU-AFC2 is a stereo bi-directional audio format converter. The bi-directional format allows the RU-AFC2 to fully convert the stereo input and stereo output of a...
RDL, Radio Design Labs The RU-MLA2 is a dual channel audio preamplifier. The inputs and outputs may be connected through the front-panel XLR jacks or on the rear panel detachable...
RDL, Radio Design Labs The RU-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4" or 8"...
RDL, Radio Design Labs The RU-PA518 features two modes of operation: stereo and bridged mono. Depending on the mode of operation, the RU-PA518 can deliver from 5 to more than...
RDL, Radio Design Labs The RU-SH1 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. The RU-SH1 is a dual channel...
RDL, Radio Design Labs The RU?ADA4D is a four channel stereo audio distribution amplifier with input and output gain adjustments and input level metering. Stereo Audio Distribution with 4 Outputs...
RDL, Radio Design Labs The ST-GCA3 constantly adjusts for changes in input levels, bringing up low levels, and reducing gain for high levels. The audio level is constantly adjusted to...
RDL, Radio Design Labs The ST-GSP1 is a gated speech preamplifier designed to be used in a variety of situations where it is desired to produce an automatically switched line-level...
RDL, Radio Design Labs The ST-PA18 features a balanced line level input that may be connected unbalanced. The gain control range will accommodate standard unbalanced levels as well as professional...
RDL, Radio Design Labs The ST-PA2 features a single, unbalanced audio input, a gain control, and two outputs. The first output is designed to deliver a clean 2 watts RMS...
RDL, Radio Design Labs The ST-PA6 represents the second generation of RDLs® breakthrough in the traditional power vs. size ratio. Present technology permits features and performance at the most economical...
RDL, Radio Design Labs The ST-PH1 is a stereophonic phono preamplifier. Each of the two channel circuits is identical. The ST-PH1 has standard 47 k ohm impedance unbalanced phono cartridge...
RDL, Radio Design Labs The ST-RG1 is a digitally generated 0 to 10 volt Ramp Generator which provides the ideal interface for audio volume control from multiple points with the...
RDL, Radio Design Labs The ST-SH2 is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. For fixed level installations not requiring...
RDL, Radio Design Labs The STA-1 is a dual-channel line-level preamplifier with bridging inputs, adjustable gain or loss, and low-impedance outputs. Each of the two identical circuits is both an...
RDL, Radio Design Labs The STA-1M allows bridging any audio line, adjusting the gain, and driving a balanced or unbalanced line. The circuit design allows the input to accept either...
RDL, Radio Design Labs The STA-2A is a dual-channel, line-level audio preamplifier. Each channel is identical. The audio inputs are bridged at 20 k ohm and accept either an unbalanced...
RDL, Radio Design Labs The STM-1 is a low-cost quality microphone preamplifier designed for use in commercial sound and broadcast applications. The compact size makes it ideal where a larger...
RDL, Radio Design Labs The STM-2 is a quality low-noise microphone preamplifier designed for use in commercial sound, broadcast, and recording. The STM-2 is very flexible, with gain adjustment from...
RDL, Radio Design Labs The STM-2X is the choice in many installations where a microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk...
RDL, Radio Design Labs The STM-3 is a quality low-noise microphone preamplifier designed for use in surveillance, commercial sound, broadcast, and recording where higher than normal gain is required. The...
RDL, Radio Design Labs The STM-DA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input...
RDL, Radio Design Labs The STM-LDA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input...
RDL, Radio Design Labs The TX-1W is the ideal choice in on-site installations where the central telephone switching unit needs to be fed with music, voice or combined music/voice signals.
RDL, Radio Design Labs The TX-PA40D is a 40 W stereo audio power amplifier. The TX-PA40D is ideal for projector-mounted amplification, classrooms, boardrooms, audio/visual carts, localized stereo sound and video...
Renkus-Heinz, Inc.. High Output Tri-Amplified Power 1200 Watt Peak (850 Watt RMS) Lo Band Amplifier delivers rock solid bass. 600 Watt Peak (425 Watt RMS) Mid Band Amplifier projects the...
Renkus-Heinz, Inc.. High Output Two Channel Amplified Power 600 Watt Peak (425 Watt RMS) Mid Band Amplifier projects the vocal range cleanly. 250 Watt Peak (175 Watt RMS) Hi Band...
Rolls Corporation Small general purpose audio power amplifier for projector, ceiling mount, or rack monitoring. Works with 4 or 8 ohm loads. Has bridge switch for higher power mono and...
Rolls Corporation The RA102 is 10ch headphone amplifier that can be ganged together for as asmany channels as desired. It has 1/8" stereo outputs on the front and 1/4" outs...
Rolls Corporation The RA200 features two 100 watt RMS - 4 ohm outputs, a bridging switch, MOSFET drivers in a voltage and current gain circuit, one second power-up delay, and...
Rolls Corporation The RA235 is a virtually indestructible single rack space amplifier intended for musicians and studio owners alike. The unit is ideal for home studio applications or wherever a...
Samson Technologies Corp. A miniature 5-channel mixer packed with high-end features. *5-channel mini mixer *XLR balanced microphone input with volume control *RCA stereo inputs with volume control *1/4" stereo inputs...
Samson Technologies Corp. Ideal for powering near field monitors or installation sound, the new Servo 120a provides you with "reference-class" audio performance and reliability in a compact package. Perfect for...
Samson Technologies Corp. More power and reliable performance were the guiding ideas behind the design of Samson's new PG power amplifiers. With professional Class A/B power, the PG2200 offers up...
Samson Technologies Corp. Perfect for installation sound, the servo 200 is ideal for powering small to medium sized speaker chains, as well as playback and studio monitors. The servo 200...
Samson Technologies Corp. PG3800 There were two major considerations that guided the development of the PG3800 power amplifier: big power and dependable performance. With professional Class A/B power, the PG3800...
Samson Technologies Corp. Samson introduces the Servo 201a, a compact power amplifier that provides the reliability and versatility associated with this renowned series. Ideal for powering near field monitors or...
Samson Technologies Corp. Samson's new TXM powered tabletop mixers feature recording console specs, studio quality effects and loads of power, designed as an all in one portable yet powerful solution...
Samson Technologies Corp. Samson's TXM tabletop powered mixers feature recording console specs, studio quality effects and loads of power, designed as an all in one portable yet powerful solution for...
Samson Technologies Corp. Samson's XM910 10-channel, 900-watt stereo powered mixer features a high-impact molded plastic Kickback™ chassis and studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb,...
Samson Technologies Corp. The S-combine takes the inputs of two microphones and combines them into a single microphone level output. *2 to 1 mic combiner *2 Balanced XLR mic inputs...
Samson Technologies Corp. The Samson SZ Series amplifiers have been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by the...
Samson Technologies Corp. The Samson SZ240 is a two rackspace, two-channel industrial power amplifier for distributed power applications. The SZ240 is capable of delivering 120 watts RMS output per channel...
Samson Technologies Corp. The Samson SZ480 is a two rack-space, four-channel industrial power amplifier for distributed power applications. The SZ480 is capable of delivering 120 watts RMS output per channel...
Samson Technologies Corp. The Servo 300 is a great choice for powering a small to medium sized PA, or an integrated conference room audio system.The Servo 300 features large 10-segment...
Samson Technologies Corp. The Servo 600 is ideal for larger applications where added power is needed to drive multiple speaker chains, or larger format speakers.The Servo amplifiers feature large 10-segment...
Samson Technologies Corp. The SX-1200 is an efficient class AB amplifier that offers ease of operation and plenty of available power to effectively drive a moderate sized PA, monitor fills,...
Samson Technologies Corp. The SX-1800 produces 1800 Watts of power from a class AB amplifier design. The SX-1800 lets you run a system at 600-Watts per-side in stereo mode with...
Samson Technologies Corp. The SX-2400 utilizes a high output, Class H, rail-switching amplifier design allowing 750 Watts per side. This kind of power is perfect for large multi-format full-range and...
Samson Technologies Corp. The SX-2800 boasts an incredible 1800 Watts or power in a two rack space design. Ideal for driving 18-inch sub fills or large front-of-house mains in larger...
Samson Technologies Corp. The SX3200 is the newest and most powerful addition in the SX series of amplifiers. Boasting a staggering 3200 Watts of Class H power in a two...
Samson Technologies Corp. The XM410 is the latest in Samson's new line of powered mixers. Compact, light-weight and powerful, it has 6 Mic/Line inputs with 1/4-inch and XLR connections. It...
Samson Technologies Corp. The XM610 6-channel, 600-watt powered mixer features a high-impact molded plastic Kickback™ chassis and studio quality 24-bit DSP effects with 100 selectable presets of reverb, delay and...
Samson Technologies Corp. The ZM series mixers provide an ideal solution for small to medium-size commercial sound system installations. Capable of providing 125 watts of clean power, the ZM125 features...
Samson Technologies Corp. The ZM series mixers provide an ideal solution for small to medium-size commercial sound system installations.Capabl e of providing 75 watts of clean power, the ZM75 also...
SMART Technologies Two 14-watt, stereo-amplified speakers, with a built-in two-port USB hub, that easily mount to the SMART Board interactive whiteboard or a wall. Designed to work seamlessly with the...
Soundcraft USA The Monitor 2 combines all the necessities of a professional monitor desk with elegant design feature aimed at speed and clarity in use. The Monitor 2 combines all...
SoundTube Entertainment, Inc. 35 dB maximum gain with 2 x 20-watt output. Dual RCA, stereo mini jack and high-level inputs. High-pass filter at 120 Hz (12 dB per octave) to...
SoundTube Entertainment, Inc. The SD-250 provides 2 x 50 watts of amplification along with EQ curves for SolidDrive wood, drywall and glass installations. The SD-250 is a 50 watt per...
SoundTube Entertainment, Inc. This 2 x 50 watt amplifier amp provides high versatility in localized amplification needs. Three operating modes, three user-selectable inputs, external triggering and 20 Hz - 20kHz...
SP Controls, Inc. Intended for installation with the SmartBox+, a variety of amplifiers give you control over the sound that you need. The SmartAmp is designed for secure mounting to...
Stewart Audio Compact 1/2 rack power amplifier 50W x 2 @ 4 Ohms 25W x 2 @ 8 Ohms 100W x 1 @ 8 Ohms bridged Stewart Audio's Half Rack...
Stewart Audio Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. 180W x 1 @ 8 Ohms bridged...
TecNec Distributing
TecNec Distributing Sescom - The Audio Source Professional/Persona l High Fidelity / High Power Integrated Stereo Amplifier. The SES-SBA-150W is a high performance, high power, Personal Stereo Amplifier for multimedia...
TecNec Distributing Sescom - The Audio Source Professional/Persona l High Fidelity Integrated Amplifier with 4 Input Selector and Bass, Mid and Treble Tone Controls. The SES-SSA-40W is a high performance,...
TecNec Distributing Tecnec 2 Channel Power Amplifier 10 WPC w/1 3.5mm input and 1 Dual RCA Input
TecNec Distributing The SES-SBA-150W-4X is FOUR units of the SES-SBA-150W which are high performance, high power, Personal Stereo Amplifiers for multimedia and presentation applications or anywhere audio amplification may be...
TecNec Distributing High Quality 20WATTS RMS per channel power amplifier Small and Compact design Steel Construction with flange mounting 4 input stereo mixer with Microphone input Separate Bass and Treble...
TOA Electronics, Inc., 2x 120W @ 70.7V The TOA P-9000 Series Power Amplifiers comprised of the P-9060DH and P-9120DH provide 2-Channel power amplifiers to provide system expansion of the 70.7...
TOA Electronics, Inc., 2x 60W @ 70.7V The TOA P-9000 Series Power Amplifiers comprised of the P-9060DH and P-9120DH provide 2-Channel power amplifiers to provide system expansion of the 70.7...
TOA Electronics, Inc. Meeting Amplifier (WA-1822), Handheld Mic (WM-4220) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset...
TOA Electronics, Inc. Meeting Amplifier (WA-1822), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset...
TOA Electronics, Inc. Meeting Amplifier (WA-1822), Lapel Mic/Bodypack (WM-4310) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset...
TOA Electronics, Inc. Meeting Amplifier w/ Cassette (WA-1822C), Handheld Mic (WM-4220) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel...
TOA Electronics, Inc. Meeting Amplifier w/ Cassette (WA-1822C), Lapel Mic/Bodypack (WM-4310) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel...
TOA Electronics, Inc. THE TOA WA-1822 AND WA-1822C PORTABLE WIRELESS MEETING AMPLIFIERS are self-contained PA systems for classrooms, auctions, presenters and many other applications requiring mobile sound reinforcement. *Portable, Self-Contained...
TOA Electronics, Inc. WA-1822C-HM Meeting Amplifier w/ Cassette (WA-1822C), Headset Mic/Bodypack (WM-4310H) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld,...
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms 1/4" phone jack
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms 3/5" screw terminal
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms Female XLR
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms Line mixing input with HP and LP filters
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms RCA pin jack
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms Receive mute 3/5" screw terminal
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms Receive mute Adjustable attenuation 3/5" screw terminal
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms Receive mute RCA pin jack
TOA Electronics, Inc. Hi-Z Unbalanced 220K ohms Stereo line mixing input with HP and LP filters
TOA Electronics, Inc. Unbalanced 220K auxiliary input 600 ohms balanced out Gain control for both input and output (for music-on-hold) Mute receive
Whirlwind Music Distributors, Inc. The MPM1V manages video, audio and provide paging in a single zone application Whether you're in a restaurant, nightclub, health club, church, sports bar or wherever...
Williams Sound, LLC 3 ft. cable Male RCA to 3.5mm
Xantech Corp. The model PA1235X is a Twelve-Channel Power Amplifier. Selectable Channel Modes DC Voltage Controlled (main power) Low Impedance Capability Auto Protection Rack Mountable Front panel status LED's
Xantech Corp. The model PA4100X is a 100 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the...
Xantech Corp. The model PA435X is a 35 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the...
Xantech Corp. The model PA635X is a Six-Channel Power Amplifier. Selectable Channel Modes DC Voltage Controlled (main power) Low Impedance Capability Auto Protection Rack Mountable Front panel status LED's
Xantech Corp. The model PA640 is a Six-Channel Power Amplifier. The PA640 features six 40-watt amplifiers. This gives the installer a 3-zone system with a stereo 40- watt amplifier for...
Xantech Corp. The model ZPR68-10 includes the features of 795 Zone Controller, the RP41AV Remote Preamp, and the AV61 6-way Distribution Amplifier into one single flat-pack unit. Six individual IR...
Xantech Corp. The MRC44CTL is a four-source, four-zone A/V distribution amplifier that brings many of the control options featured in the CM8X8CTL to smaller projects. The MRC44CTL has IR control...
Xantech Corp. The MX88 combines an audiophile-grade 800W 16-channel/8- zone multi-room amplifier, advanced audio/ video distribution,& automation features including IP communication & two-way interface with an iPad® & most other...
Xantech Corp. The RP41AV is a fully functional infrared remote controlled audio/video preamp. Volume, Bass, Treble, Balance and Mute functions, plus A/V switching, provide all the functions needed for multi-room...
Yamaha Commercial Audio Systems, Inc. 110W+110W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems...
Yamaha Commercial Audio Systems, Inc. 200W+200W (8 ohm Stereo) / 1000W (4 ohm Bridged) Power Amplifier With excellent linear power characteristics and refined hardware designs, these amplifiers deliver the quality,...
Yamaha Commercial Audio Systems, Inc. 250W+250W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems...
Yamaha Commercial Audio Systems, Inc. 315W+315W (8 ohm Stereo) / 1600W (4 ohm Bridged) Power Amplifier With excellent linear power characteristics and refined hardware designs, these amplifiers deliver the quality,...
Yamaha Commercial Audio Systems, Inc. 350W+350W (8 ohm, 20Hz-20kHz), compatible with 100V lines (BRIDGE) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability...
Yamaha Commercial Audio Systems, Inc. 475W+475W (8 ohm Stereo) / 2400W (4 ohm Bridged) Power Amplifier With excellent linear power characteristics and refined hardware designs, these amplifiers deliver the quality,...
Yamaha Commercial Audio Systems, Inc. 500W+500W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems...
Yamaha Commercial Audio Systems, Inc. 650W+650W (8 ohm Stereo) / 3000W (4 ohm Bridged) Power Amplifier With excellent linear power characteristics and refined hardware designs, these amplifiers deliver the quality,...
Yamaha Commercial Audio Systems, Inc. 700W+700W (8 ohm, 20Hz-20kHz), compatible with 70V lines (STEREO) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability...
Yamaha Commercial Audio Systems, Inc. 925W+925W (8 ohm Stereo) / 4600W (4 ohm Bridged) Power Amplifier With excellent linear power characteristics and refined hardware designs, these amplifiers deliver the quality,...
Yamaha Commercial Audio Systems, Inc. The Tn series amplifiers are ruggedly designed to deliver optimum performance even under tortuous tour conditions, while offering sonic quality befitting a top-line model. In...
Yamaha Commercial Audio Systems, Inc. This multi-channel amplifier series features 4-channel high power models.The current switching allows for a compact and lightweight design (10kg). This multi-channel amplifier series features 4-channel...
Yamaha Commercial Audio Systems, Inc. Three new high-power amplifiers - The TX4n at 2,200 watts, the TX5n at 2,500 watts, and the TX6n at 3,000 watts per channel into 2...
Yamaha Commercial Audio Systems, Inc. XH200 featuring a 2-channel high-impedance power amplifier (200W/24 ohms @70V, 200W/48 ohms @100V). The current switching allows for a compact and lightweight design (10kg). This...
Yamaha Commercial Audio Systems, Inc. Yamaha's audio engineers have designed the new P-Series Power Amplifiers as perfect mates to the popular Club Series loudspeakers. To achieve this, they provided them...

<< Prev