Visual Sound, Inc. Audio Power Amplifier - 6 Watt ST-PA6

Description
RDL, Radio Design Labs The ST-PA6 represents the second generation of RDLs® breakthrough in the traditional power vs. size ratio. Present technology permits features and performance at the most economical cost ever. The ST-PA6 offers 6 watts of power for a price you would expect to pay for 3 watts. The ST-PA6 features two balanced audio inputs, a gain control, equalization control and an 8 ohm output. The output is designed to deliver a clean 6 watts RMS into an 8 ohm speaker. Each input is a balanced bridge, with the two inputs actively mixed equally. This is particularly useful for monitoring a stereo line. The output stage features protection against short-circuits and thermal overload. The output protection automatically resets once the condition is removed, making fuse protection unnecessary. 6 Watts RMS into 8 ohm Amplifier with Balanced Audio Inputs Built-In 2-Input Mixer Low-Noise and Low-Distortion Amplifier Amplifier with Loudness Equalization
Description
RDL, Radio Design Labs The ST-PA6 represents the second generation of RDLs® breakthrough in the traditional power vs. size ratio. Present technology permits features and performance at the most economical cost ever. The ST-PA6 offers 6 watts of power for a price you would expect to pay for 3 watts. The ST-PA6 features two balanced audio inputs, a gain control, equalization control and an 8 ohm output. The output is designed to deliver a clean 6 watts RMS into an 8 ohm speaker. Each input is a balanced bridge, with the two inputs actively mixed equally. This is particularly useful for monitoring a stereo line. The output stage features protection against short-circuits and thermal overload. The output protection automatically resets once the condition is removed, making fuse protection unnecessary. 6 Watts RMS into 8 ohm Amplifier with Balanced Audio Inputs Built-In 2-Input Mixer Low-Noise and Low-Distortion Amplifier Amplifier with Loudness Equalization

Suppliers

Company
Product
Description
Supplier Links
Audio Power Amplifier - 6 Watt - ST-PA6 - Visual Sound, Inc.
Broomall, PA, USA
Audio Power Amplifier - 6 Watt
ST-PA6
Audio Power Amplifier - 6 Watt ST-PA6
RDL, Radio Design Labs The ST-PA6 represents the second generation of RDLs® breakthrough in the traditional power vs. size ratio. Present technology permits features and performance at the most economical cost ever. The ST-PA6 offers 6 watts of power for a price you would expect to pay for 3 watts. The ST-PA6 features two balanced audio inputs, a gain control, equalization control and an 8 ohm output. The output is designed to deliver a clean 6 watts RMS into an 8 ohm speaker. Each input is a balanced bridge, with the two inputs actively mixed equally. This is particularly useful for monitoring a stereo line. The output stage features protection against short-circuits and thermal overload. The output protection automatically resets once the condition is removed, making fuse protection unnecessary. 6 Watts RMS into 8 ohm Amplifier with Balanced Audio Inputs Built-In 2-Input Mixer Low-Noise and Low-Distortion Amplifier Amplifier with Loudness Equalization

RDL, Radio Design Labs

The ST-PA6 represents the second generation of RDLs® breakthrough in the traditional power vs. size ratio. Present technology permits features and performance at the most economical cost ever. The ST-PA6 offers 6 watts of power for a price you would expect to pay for 3 watts.
The ST-PA6 features two balanced audio inputs, a gain control, equalization control and an 8 ohm output. The output is designed to deliver a clean 6 watts RMS into an 8 ohm speaker. Each input is a balanced bridge, with the two inputs actively mixed equally. This is particularly useful for monitoring a stereo line. The output stage features protection against short-circuits and thermal overload. The output protection automatically resets once the condition is removed, making fuse protection unnecessary.

  • 6 Watts RMS into 8 ohm
  • Amplifier with Balanced Audio Inputs
  • Built-In 2-Input Mixer
  • Low-Noise and Low-Distortion Amplifier
  • Amplifier with Loudness Equalization
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ST-PA6
Product Name Audio Power Amplifier - 6 Watt
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details