U-03S -- LINE INPUT PLUG-IN MODULE
Visual Sound, Inc.
Line Input Plug-In Module
U-03S
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Line mixing input with HP and LP filters
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Line mixing input with HP and LP filters
Suppliers
Line Input Plug-In Module
U-03S
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Line mixing input with HP and LP filters
TOA Electronics, Inc.
- Hi-Z
- Unbalanced
- 220K ohms
- Line mixing input with HP and LP filters
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
U-03S |
|
Product Name
|
Line Input Plug-In Module |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
2400 watts
Number of Channels
2 #
View Details
Type
Audio Amplifier
Frequency Response
1.20E-4 to 0.0050 MHz
View Details
Type
Audio Amplifier
Amplifier Class
Class D
Frequency Response
6.00E-6 to 0.0300 MHz
View Details
Patlite (USA) Corporation
Type
Audio Amplifier
Continuous Power
30 watts
View Details