Visual Sound, Inc. Professional Amplifier with an EIM interface. VIEW AMP2200

Description
ClearOne Communications ClearOnes Professional Amplifier is the ideal product for zones that require more power. Connecting a single Professional Amplifier to an EIM connection will give that zone 200 watts per channel or 600 watts bridged. Larger zones can be accommodated by chaining up to six amplifiers together. The ClearOne Professional Amplifier can be used in conjunction with ClearOne products, third party systems, or as a standalone device EIM Built-in 200 Watts per Channel of Power Expandable Source Control Mounting Options Quiet Fan Gain Controls LED Status Indicators Standalone Mode
Description
ClearOne Communications ClearOnes Professional Amplifier is the ideal product for zones that require more power. Connecting a single Professional Amplifier to an EIM connection will give that zone 200 watts per channel or 600 watts bridged. Larger zones can be accommodated by chaining up to six amplifiers together. The ClearOne Professional Amplifier can be used in conjunction with ClearOne products, third party systems, or as a standalone device EIM Built-in 200 Watts per Channel of Power Expandable Source Control Mounting Options Quiet Fan Gain Controls LED Status Indicators Standalone Mode

Suppliers

Company
Product
Description
Supplier Links
Professional Amplifier with an EIM interface. - VIEW AMP2200 - Visual Sound, Inc.
Broomall, PA, USA
Professional Amplifier with an EIM interface.
VIEW AMP2200
Professional Amplifier with an EIM interface. VIEW AMP2200
ClearOne Communications ClearOnes Professional Amplifier is the ideal product for zones that require more power. Connecting a single Professional Amplifier to an EIM connection will give that zone 200 watts per channel or 600 watts bridged. Larger zones can be accommodated by chaining up to six amplifiers together. The ClearOne Professional Amplifier can be used in conjunction with ClearOne products, third party systems, or as a standalone device EIM Built-in 200 Watts per Channel of Power Expandable Source Control Mounting Options Quiet Fan Gain Controls LED Status Indicators Standalone Mode

ClearOne Communications

ClearOnes Professional Amplifier is the ideal product for zones that require more power. Connecting a single Professional Amplifier to an EIM connection will give that zone 200 watts per channel or 600 watts bridged. Larger zones can be accommodated by chaining up to six amplifiers together. The ClearOne Professional Amplifier can be used in conjunction with ClearOne products, third party systems, or as a standalone device

  • EIM Built-in
  • 200 Watts per Channel of Power
  • Expandable
  • Source Control
  • Mounting Options
  • Quiet Fan
  • Gain Controls
  • LED Status Indicators
  • Standalone Mode
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number VIEW AMP2200
Product Name Professional Amplifier with an EIM interface.
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 300 W x 1 @ 4 Ω - 14.4V - JX500/1D - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.50E-4 MHz
View Details