Visual Sound, Inc. EUROPOWER PMH660M

Description
Behringer Audio Ultra-Compact 400-Watt 8-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System The EUROPOWER PMH660M is the most compact powered mixer in our groundbreaking new PMH series. Its super-compact 400-Watt 6 mono channels plus stereo tape return configuration is a powerful solution that will exceed your expectations.With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Along with 6 high-quality balanced low-impedance mic preamps -- there are balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Each PMH660M channel features a monitor send and an FX send and a switchable -30 dB pad. The PMH660M also has big mixer features like a 24-bit/46 kHz effects processor with 99 great-sounding VIRTUALIZER presets and two 7-band graphic EQs (one each for the main and monitor signals) and FBQ Feedback Detection and dual 5-segment LED output level meters. Plus it features a standby switch that mutes all mic channels so you can play music during your breaks without having to change the channels volume controls and lose your mix. Adding to the list of features are the integrated Voice Canceller which removes vocals for karaoke applications and BEHRINGERs Speaker Processing function for enhanced performance with BEHRINGER EUROLIVE or other professional speaker systems. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.
Description
Behringer Audio Ultra-Compact 400-Watt 8-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System The EUROPOWER PMH660M is the most compact powered mixer in our groundbreaking new PMH series. Its super-compact 400-Watt 6 mono channels plus stereo tape return configuration is a powerful solution that will exceed your expectations.With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Along with 6 high-quality balanced low-impedance mic preamps -- there are balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Each PMH660M channel features a monitor send and an FX send and a switchable -30 dB pad. The PMH660M also has big mixer features like a 24-bit/46 kHz effects processor with 99 great-sounding VIRTUALIZER presets and two 7-band graphic EQs (one each for the main and monitor signals) and FBQ Feedback Detection and dual 5-segment LED output level meters. Plus it features a standby switch that mutes all mic channels so you can play music during your breaks without having to change the channels volume controls and lose your mix. Adding to the list of features are the integrated Voice Canceller which removes vocals for karaoke applications and BEHRINGERs Speaker Processing function for enhanced performance with BEHRINGER EUROLIVE or other professional speaker systems. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Suppliers

Company
Product
Description
Supplier Links
EUROPOWER - PMH660M - Visual Sound, Inc.
Broomall, PA, USA
EUROPOWER
PMH660M
EUROPOWER PMH660M
Behringer Audio Ultra-Compact 400-Watt 8-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System The EUROPOWER PMH660M is the most compact powered mixer in our groundbreaking new PMH series. Its super-compact 400-Watt 6 mono channels plus stereo tape return configuration is a powerful solution that will exceed your expectations.With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Along with 6 high-quality balanced low-impedance mic preamps -- there are balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Each PMH660M channel features a monitor send and an FX send and a switchable -30 dB pad. The PMH660M also has big mixer features like a 24-bit/46 kHz effects processor with 99 great-sounding VIRTUALIZER presets and two 7-band graphic EQs (one each for the main and monitor signals) and FBQ Feedback Detection and dual 5-segment LED output level meters. Plus it features a standby switch that mutes all mic channels so you can play music during your breaks without having to change the channels volume controls and lose your mix. Adding to the list of features are the integrated Voice Canceller which removes vocals for karaoke applications and BEHRINGERs Speaker Processing function for enhanced performance with BEHRINGER EUROLIVE or other professional speaker systems. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Behringer Audio

Ultra-Compact 400-Watt 8-Channel Powered Mixer with 24-Bit Multi-FX Processor and FBQ Feedback Detection System

The EUROPOWER PMH660M is the most compact powered mixer in our groundbreaking new PMH series. Its super-compact 400-Watt 6 mono channels plus stereo tape return configuration is a powerful solution that will exceed your expectations.With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Along with 6 high-quality balanced low-impedance mic preamps -- there are balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Each PMH660M channel features a monitor send and an FX send and a switchable -30 dB pad. The PMH660M also has big mixer features like a 24-bit/46 kHz effects processor with 99 great-sounding VIRTUALIZER presets and two 7-band graphic EQs (one each for the main and monitor signals) and FBQ Feedback Detection and dual 5-segment LED output level meters. Plus it features a standby switch that mutes all mic channels so you can play music during your breaks without having to change the channels volume controls and lose your mix. Adding to the list of features are the integrated Voice Canceller which removes vocals for karaoke applications and BEHRINGERs Speaker Processing function for enhanced performance with BEHRINGER EUROLIVE or other professional speaker systems. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PMH660M
Product Name EUROPOWER
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details