Visual Sound, Inc. 8000 Series 90 watt Mono / Stereo Amplifier NB-80090

Description
Nigel B. Design BASED ON OUR 5000 SERIES AMPLIFIERS With our Built in Automatic On / Off Feature, the Amplifiers can be safely installed in any unattended situations, where day to day access is imposible making them perfect for "above the Ceiling" Installations using our Plenum Equipment Boxes, or when putting the Amplifiers in a wall space. EXTREMLY LOW OPERATING TEMPERATURE Designed to run at up to 140 Degrees, the user will have no problem running these in most Installations. Their Built in Automatic Fans ensure the Amplifier's temperature will remain at approximately 85-90 Degrees Fahrenheit. The Automatic On/Off Function Greatly contributes to their Energy Saving All our Amplifiers Switch on & off Automatically (Including the Fan)
Description
Nigel B. Design BASED ON OUR 5000 SERIES AMPLIFIERS With our Built in Automatic On / Off Feature, the Amplifiers can be safely installed in any unattended situations, where day to day access is imposible making them perfect for "above the Ceiling" Installations using our Plenum Equipment Boxes, or when putting the Amplifiers in a wall space. EXTREMLY LOW OPERATING TEMPERATURE Designed to run at up to 140 Degrees, the user will have no problem running these in most Installations. Their Built in Automatic Fans ensure the Amplifier's temperature will remain at approximately 85-90 Degrees Fahrenheit. The Automatic On/Off Function Greatly contributes to their Energy Saving All our Amplifiers Switch on & off Automatically (Including the Fan)

Suppliers

Company
Product
Description
Supplier Links
8000 Series 90 watt Mono / Stereo Amplifier - NB-80090 - Visual Sound, Inc.
Broomall, PA, USA
8000 Series 90 watt Mono / Stereo Amplifier
NB-80090
8000 Series 90 watt Mono / Stereo Amplifier NB-80090
Nigel B. Design BASED ON OUR 5000 SERIES AMPLIFIERS With our Built in Automatic On / Off Feature, the Amplifiers can be safely installed in any unattended situations, where day to day access is imposible making them perfect for "above the Ceiling" Installations using our Plenum Equipment Boxes, or when putting the Amplifiers in a wall space. EXTREMLY LOW OPERATING TEMPERATURE Designed to run at up to 140 Degrees, the user will have no problem running these in most Installations. Their Built in Automatic Fans ensure the Amplifier's temperature will remain at approximately 85-90 Degrees Fahrenheit. The Automatic On/Off Function Greatly contributes to their Energy Saving All our Amplifiers Switch on & off Automatically (Including the Fan)

Nigel B. Design

BASED ON OUR 5000 SERIES AMPLIFIERS
With our Built in Automatic On / Off Feature, the Amplifiers can be safely installed in any unattended situations, where day to day access is imposible making them perfect for "above the Ceiling" Installations using our Plenum Equipment Boxes, or when putting the Amplifiers in a wall space.
EXTREMLY LOW OPERATING TEMPERATURE
Designed to run at up to 140 Degrees, the user will have no problem running these in most Installations. Their Built in Automatic Fans ensure the Amplifier's temperature will remain at approximately 85-90 Degrees Fahrenheit.

  • The Automatic On/Off Function Greatly contributes to their Energy Saving
  • All our Amplifiers Switch on & off Automatically (Including the Fan)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number NB-80090
Product Name 8000 Series 90 watt Mono / Stereo Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
2W + 2W Stereo Speaker / Headphone Amplifiers - BH7881EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 17 to ? dB
Continuous Power 2 watts
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details