PA-2312 -- AMPLIFIER-HIGH IMPEDANCE (70V)
Visual Sound, Inc.
Amplifier-High Impedance (70V)
PA-2312
Description
Inter-M Americas, Inc.
2 Ch Amplifier
Description
Inter-M Americas, Inc.
2 Ch Amplifier
Suppliers
Amplifier-High Impedance (70V)
PA-2312
Inter-M Americas, Inc.
2 Ch Amplifier
Inter-M Americas, Inc.
2 Ch Amplifier
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
PA-2312 |
|
Product Name
|
Amplifier-High Impedance (70V) |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.0160 MHz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
300 watts
Number of Channels
2 #
View Details
ROHM Semiconductor USA, LLC
Type
Audio Amplifier
Amplifier Class
Class D
Output Gain
34 to ? dB
View Details
Type
Audio Amplifier
Frequency Response
1.50E-5 to 0.0400 MHz
Nominal Impedance
100000 ohms
View Details