Visual Sound, Inc. Sonnex™ Multiroom Audio Expander SWAMPE-8

Description
Crestron Electronics, Inc. Adds 8 stereo amplified zones to a Sonnex Multiroom audio system. The SWAMPE-8 is an 8-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It adds 8 stereo amplified zones supporting full room control and source selection, with advanced DSP, speaker profiles, output bussing, mono summing, amplifier bridging and monitoring. The SWAMPE-8 interfaces with the SWAMP-24X8 via a single CAT5e shielded twisted pair (STP) cable up to 200 ft (61 m) in length[1]. Plug-and-play connectivity affords an extremely easy installation, affording full control access to all the SWAMPE-8 functions through the SWAMP-24X8. While the main SWAMP-24X8 unit resides in the central equipment rack along with all the source devices, the SWAMPE-8 is ideally designed for installation at a remote location near the rooms it serves. This "decentralized" approach minimizes speaker wiring for higher performance and efficiency, and a faster, easier and less expensive installation. Like the SWAMP-24X8, the SWAMPE-8 delivers a generous 140 Watts into 8 Ohms and 240 Watts into 4 Ohms per each of 16 channels (configured as 8 zones), and is bridgeable for 400 Watts per channel at 8 Ohms. Even with such incredible power, the SWAMPE-8 runs cool and efficiently, requiring just a 15A 120 Volt AC circuit for power, and three rack spaces for mounting.
Description
Crestron Electronics, Inc. Adds 8 stereo amplified zones to a Sonnex Multiroom audio system. The SWAMPE-8 is an 8-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It adds 8 stereo amplified zones supporting full room control and source selection, with advanced DSP, speaker profiles, output bussing, mono summing, amplifier bridging and monitoring. The SWAMPE-8 interfaces with the SWAMP-24X8 via a single CAT5e shielded twisted pair (STP) cable up to 200 ft (61 m) in length[1]. Plug-and-play connectivity affords an extremely easy installation, affording full control access to all the SWAMPE-8 functions through the SWAMP-24X8. While the main SWAMP-24X8 unit resides in the central equipment rack along with all the source devices, the SWAMPE-8 is ideally designed for installation at a remote location near the rooms it serves. This "decentralized" approach minimizes speaker wiring for higher performance and efficiency, and a faster, easier and less expensive installation. Like the SWAMP-24X8, the SWAMPE-8 delivers a generous 140 Watts into 8 Ohms and 240 Watts into 4 Ohms per each of 16 channels (configured as 8 zones), and is bridgeable for 400 Watts per channel at 8 Ohms. Even with such incredible power, the SWAMPE-8 runs cool and efficiently, requiring just a 15A 120 Volt AC circuit for power, and three rack spaces for mounting.

Suppliers

Company
Product
Description
Supplier Links
Sonnex™ Multiroom Audio Expander - SWAMPE-8 - Visual Sound, Inc.
Broomall, PA, USA
Sonnex™ Multiroom Audio Expander
SWAMPE-8
Sonnex™ Multiroom Audio Expander SWAMPE-8
Crestron Electronics, Inc. Adds 8 stereo amplified zones to a Sonnex Multiroom audio system. The SWAMPE-8 is an 8-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It adds 8 stereo amplified zones supporting full room control and source selection, with advanced DSP, speaker profiles, output bussing, mono summing, amplifier bridging and monitoring. The SWAMPE-8 interfaces with the SWAMP-24X8 via a single CAT5e shielded twisted pair (STP) cable up to 200 ft (61 m) in length[1]. Plug-and-play connectivity affords an extremely easy installation, affording full control access to all the SWAMPE-8 functions through the SWAMP-24X8. While the main SWAMP-24X8 unit resides in the central equipment rack along with all the source devices, the SWAMPE-8 is ideally designed for installation at a remote location near the rooms it serves. This "decentralized" approach minimizes speaker wiring for higher performance and efficiency, and a faster, easier and less expensive installation. Like the SWAMP-24X8, the SWAMPE-8 delivers a generous 140 Watts into 8 Ohms and 240 Watts into 4 Ohms per each of 16 channels (configured as 8 zones), and is bridgeable for 400 Watts per channel at 8 Ohms. Even with such incredible power, the SWAMPE-8 runs cool and efficiently, requiring just a 15A 120 Volt AC circuit for power, and three rack spaces for mounting.

Crestron Electronics, Inc.

Adds 8 stereo amplified zones to a Sonnex Multiroom audio system.

The SWAMPE-8 is an 8-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It adds 8 stereo amplified zones supporting full room control and source selection, with advanced DSP, speaker profiles, output bussing, mono summing, amplifier bridging and monitoring. The SWAMPE-8 interfaces with the SWAMP-24X8 via a single CAT5e shielded twisted pair (STP) cable up to 200 ft (61 m) in length[1]. Plug-and-play connectivity affords an extremely easy installation, affording full control access to all the SWAMPE-8 functions through the SWAMP-24X8. While the main SWAMP-24X8 unit resides in the central equipment rack along with all the source devices, the SWAMPE-8 is ideally designed for installation at a remote location near the rooms it serves. This "decentralized" approach minimizes speaker wiring for higher performance and efficiency, and a faster, easier and less expensive installation. Like the SWAMP-24X8, the SWAMPE-8 delivers a generous 140 Watts into 8 Ohms and 240 Watts into 4 Ohms per each of 16 channels (configured as 8 zones), and is bridgeable for 400 Watts per channel at 8 Ohms. Even with such incredible power, the SWAMPE-8 runs cool and efficiently, requiring just a 15A 120 Volt AC circuit for power, and three rack spaces for mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SWAMPE-8
Product Name Sonnex™ Multiroom Audio Expander
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
2-Channel Class D Marine Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - M200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details