Visual Sound, Inc. 2 x 200 Watts Powered Mixer with Two 9-Band EQs and 16-bit Digital Effects XR 600G

Description
Peavey Electronics The XR® 600G powered mixer offers exclusive Peavey technology such as the FLS® feedback location system and DDT™ speaker protection, plus two nine-band graphic EQs and 16-bit digital effects. This moderately priced mixer also includes six XLR inputs, six 1/4 inch inputs, one Tape/CD/Line In and legendary Peavey reliability. 2x200 watts at 4 ohms DDT™ protected power FLX® (Feedback Locating System) Digital effects including Reverb, Delay, Vocal Exciter Two 9-band graphic EQs (one assignable to monitor or channel 1) Input signal present peak indicators 7 channels with 3-band EQ and monitor send, Mic mute switch 6 XLR inputs with 48 volt phantom power
Description
Peavey Electronics The XR® 600G powered mixer offers exclusive Peavey technology such as the FLS® feedback location system and DDT™ speaker protection, plus two nine-band graphic EQs and 16-bit digital effects. This moderately priced mixer also includes six XLR inputs, six 1/4 inch inputs, one Tape/CD/Line In and legendary Peavey reliability. 2x200 watts at 4 ohms DDT™ protected power FLX® (Feedback Locating System) Digital effects including Reverb, Delay, Vocal Exciter Two 9-band graphic EQs (one assignable to monitor or channel 1) Input signal present peak indicators 7 channels with 3-band EQ and monitor send, Mic mute switch 6 XLR inputs with 48 volt phantom power

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 x 200 Watts Powered Mixer with Two 9-Band EQs and 16-bit Digital Effects
XR 600G
2 x 200 Watts Powered Mixer with Two 9-Band EQs and 16-bit Digital Effects XR 600G
Peavey Electronics The XR® 600G powered mixer offers exclusive Peavey technology such as the FLS® feedback location system and DDT™ speaker protection, plus two nine-band graphic EQs and 16-bit digital effects. This moderately priced mixer also includes six XLR inputs, six 1/4 inch inputs, one Tape/CD/Line In and legendary Peavey reliability. 2x200 watts at 4 ohms DDT™ protected power FLX® (Feedback Locating System) Digital effects including Reverb, Delay, Vocal Exciter Two 9-band graphic EQs (one assignable to monitor or channel 1) Input signal present peak indicators 7 channels with 3-band EQ and monitor send, Mic mute switch 6 XLR inputs with 48 volt phantom power

Peavey Electronics

The XR® 600G powered mixer offers exclusive Peavey technology such as the FLS® feedback location system and DDT™ speaker protection, plus two nine-band graphic EQs and 16-bit digital effects. This moderately priced mixer also includes six XLR inputs, six 1/4 inch inputs, one Tape/CD/Line In and legendary Peavey reliability.

  • 2x200 watts at 4 ohms DDT™ protected power
  • FLX® (Feedback Locating System)
  • Digital effects including Reverb, Delay, Vocal Exciter
  • Two 9-band graphic EQs (one assignable to monitor or channel 1)
  • Input signal present peak indicators
  • 7 channels with 3-band EQ and monitor send, Mic mute switch
  • 6 XLR inputs with 48 volt phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XR 600G
Product Name 2 x 200 Watts Powered Mixer with Two 9-Band EQs and 16-bit Digital Effects
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Marine Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - MHD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details