Visual Sound, Inc. 1x3 Mic/ Line Distribution Amplifier TSD-DA13

Description
Atlas Sound The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. A high quality, low noise mic pre-amp, defeatable 3dB low cut filter @ 125Hz and dual summing RCA line level inputs are included as part of the unit's input section. These features combined with the 3 mic / line level outputs allow for multiple configurations. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O (except the summing RCA inputs) is via Phoenix style connectors for installation convenience.
Description
Atlas Sound The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. A high quality, low noise mic pre-amp, defeatable 3dB low cut filter @ 125Hz and dual summing RCA line level inputs are included as part of the unit's input section. These features combined with the 3 mic / line level outputs allow for multiple configurations. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O (except the summing RCA inputs) is via Phoenix style connectors for installation convenience.

Suppliers

Company
Product
Description
Supplier Links
1x3 Mic/ Line Distribution Amplifier - TSD-DA13 - Visual Sound, Inc.
Broomall, PA, USA
1x3 Mic/ Line Distribution Amplifier
TSD-DA13
1x3 Mic/ Line Distribution Amplifier TSD-DA13
Atlas Sound The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. A high quality, low noise mic pre-amp, defeatable 3dB low cut filter @ 125Hz and dual summing RCA line level inputs are included as part of the unit's input section. These features combined with the 3 mic / line level outputs allow for multiple configurations. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O (except the summing RCA inputs) is via Phoenix style connectors for installation convenience.

Atlas Sound

The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities.
A high quality, low noise mic pre-amp, defeatable 3dB low cut filter @ 125Hz and dual summing RCA line level inputs are included as part of the unit's input section. These features combined with the 3 mic / line level outputs allow for multiple configurations. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O (except the summing RCA inputs) is via Phoenix style connectors for installation convenience.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TSD-DA13
Product Name 1x3 Mic/ Line Distribution Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - AMP-D225H - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 25 watts
View Details