Visual Sound, Inc. Stereo 35W/Ch Power Amp RA235

Description
Rolls Corporation The RA235 is a virtually indestructible single rack space amplifier intended for musicians and studio owners alike. The unit is ideal for home studio applications or wherever a clean, efficient, medium wattage amp is required.
Description
Rolls Corporation The RA235 is a virtually indestructible single rack space amplifier intended for musicians and studio owners alike. The unit is ideal for home studio applications or wherever a clean, efficient, medium wattage amp is required.

Suppliers

Company
Product
Description
Supplier Links
Stereo 35W/Ch Power Amp - RA235 - Visual Sound, Inc.
Broomall, PA, USA
Stereo 35W/Ch Power Amp
RA235
Stereo 35W/Ch Power Amp RA235
Rolls Corporation The RA235 is a virtually indestructible single rack space amplifier intended for musicians and studio owners alike. The unit is ideal for home studio applications or wherever a clean, efficient, medium wattage amp is required.

Rolls Corporation

The RA235 is a virtually indestructible single rack space amplifier intended for musicians and studio owners alike. The unit is ideal for home studio applications or wherever a clean, efficient, medium wattage amp is required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RA235
Product Name Stereo 35W/Ch Power Amp
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details