Visual Sound, Inc. Four-Channel Power Amp PowerMode 4

Description
Peavey Electronics The PVDJ PowerMode 4 is a versatile four-channel amp operable in parallel, bridged, stereo two-way and subwoofer modes. This two-rack space unit features four power amps rated to deliver 180 watts each into four 8 ohm speakers, with an innovative input section that offers numerous system hookup configurations. All four channels will operate full-range or in stereo two-way or bridged modes, while channels 1 and 2 will also operate in parallel. Channels 3 and 4 have 800 watt subwoofer output that enables a low-pass filter to drive frequencies below 120 Hz to a subwoofer (channels 1 and 2 run full-range when this mode is engaged; channels 3 and 4 are bridged). The PowerMode 4 also features a variable-speed cooling fan to ensure cool operating temperatures, XLR-1/4" combination inputs, and our strong five-year warranty.
Description
Peavey Electronics The PVDJ PowerMode 4 is a versatile four-channel amp operable in parallel, bridged, stereo two-way and subwoofer modes. This two-rack space unit features four power amps rated to deliver 180 watts each into four 8 ohm speakers, with an innovative input section that offers numerous system hookup configurations. All four channels will operate full-range or in stereo two-way or bridged modes, while channels 1 and 2 will also operate in parallel. Channels 3 and 4 have 800 watt subwoofer output that enables a low-pass filter to drive frequencies below 120 Hz to a subwoofer (channels 1 and 2 run full-range when this mode is engaged; channels 3 and 4 are bridged). The PowerMode 4 also features a variable-speed cooling fan to ensure cool operating temperatures, XLR-1/4" combination inputs, and our strong five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Four-Channel Power Amp - PowerMode 4 - Visual Sound, Inc.
Broomall, PA, USA
Four-Channel Power Amp
PowerMode 4
Four-Channel Power Amp PowerMode 4
Peavey Electronics The PVDJ PowerMode 4 is a versatile four-channel amp operable in parallel, bridged, stereo two-way and subwoofer modes. This two-rack space unit features four power amps rated to deliver 180 watts each into four 8 ohm speakers, with an innovative input section that offers numerous system hookup configurations. All four channels will operate full-range or in stereo two-way or bridged modes, while channels 1 and 2 will also operate in parallel. Channels 3 and 4 have 800 watt subwoofer output that enables a low-pass filter to drive frequencies below 120 Hz to a subwoofer (channels 1 and 2 run full-range when this mode is engaged; channels 3 and 4 are bridged). The PowerMode 4 also features a variable-speed cooling fan to ensure cool operating temperatures, XLR-1/4" combination inputs, and our strong five-year warranty.

Peavey Electronics

The PVDJ PowerMode 4 is a versatile four-channel amp operable in parallel, bridged, stereo two-way and subwoofer modes. This two-rack space unit features four power amps rated to deliver 180 watts each into four 8 ohm speakers, with an innovative input section that offers numerous system hookup configurations. All four channels will operate full-range or in stereo two-way or bridged modes, while channels 1 and 2 will also operate in parallel. Channels 3 and 4 have 800 watt subwoofer output that enables a low-pass filter to drive frequencies below 120 Hz to a subwoofer (channels 1 and 2 run full-range when this mode is engaged; channels 3 and 4 are bridged). The PowerMode 4 also features a variable-speed cooling fan to ensure cool operating temperatures, XLR-1/4" combination inputs, and our strong five-year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PowerMode 4
Product Name Four-Channel Power Amp
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details