Visual Sound, Inc. Projector Pole Mount for 232-ATSC+ Tuners PMT-2+

Description
Contemporary Research The Pole Mount integrates a 232-ATSC+ or ICC2-ATSC+ HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole. The Pole Mount integrates a 232-ATSC or ICC2-ATSC HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole. Ideal for small meeting rooms and classrooms, the system integrates with custom control systems via a single RS-232 control port. Mounting directly to the tuner, the compact 232-Amp Stereo Mixer/Amplifier drives 8 and 4 ohm speakers at 8 watts RMS per channel. The main stereo input accepts sound from the projector, and offers two mono ducking/mix inputs - perfect for wireless microphone, audio sources, and paging. Connect to paging systems with an optional 25/70V speaker/line adapter. Attaches to 1.5" NPT video projector pole Mounts 232- or iC-series AV Tuner and 232-Amp for integrated tuning, mixing, and amplification. PAG 25/70V Adapter converts 25/70V speaker feed to mono line to integrate paging systems with the 232-Amp
Description
Contemporary Research The Pole Mount integrates a 232-ATSC+ or ICC2-ATSC+ HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole. The Pole Mount integrates a 232-ATSC or ICC2-ATSC HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole. Ideal for small meeting rooms and classrooms, the system integrates with custom control systems via a single RS-232 control port. Mounting directly to the tuner, the compact 232-Amp Stereo Mixer/Amplifier drives 8 and 4 ohm speakers at 8 watts RMS per channel. The main stereo input accepts sound from the projector, and offers two mono ducking/mix inputs - perfect for wireless microphone, audio sources, and paging. Connect to paging systems with an optional 25/70V speaker/line adapter. Attaches to 1.5" NPT video projector pole Mounts 232- or iC-series AV Tuner and 232-Amp for integrated tuning, mixing, and amplification. PAG 25/70V Adapter converts 25/70V speaker feed to mono line to integrate paging systems with the 232-Amp

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Projector Pole Mount for 232-ATSC+ Tuners
PMT-2+
Projector Pole Mount for 232-ATSC+ Tuners PMT-2+
Contemporary Research The Pole Mount integrates a 232-ATSC+ or ICC2-ATSC+ HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole. The Pole Mount integrates a 232-ATSC or ICC2-ATSC HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole. Ideal for small meeting rooms and classrooms, the system integrates with custom control systems via a single RS-232 control port. Mounting directly to the tuner, the compact 232-Amp Stereo Mixer/Amplifier drives 8 and 4 ohm speakers at 8 watts RMS per channel. The main stereo input accepts sound from the projector, and offers two mono ducking/mix inputs - perfect for wireless microphone, audio sources, and paging. Connect to paging systems with an optional 25/70V speaker/line adapter. Attaches to 1.5" NPT video projector pole Mounts 232- or iC-series AV Tuner and 232-Amp for integrated tuning, mixing, and amplification. PAG 25/70V Adapter converts 25/70V speaker feed to mono line to integrate paging systems with the 232-Amp

Contemporary Research

The Pole Mount integrates a 232-ATSC+ or ICC2-ATSC+ HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole.

The Pole Mount integrates a 232-ATSC or ICC2-ATSC HDTV Tuner and 232-Amp Stereo Mixer/Amplifier to a video projector mounting pole. Ideal for small meeting rooms and classrooms, the system integrates with custom control systems via a single RS-232 control port. Mounting directly to the tuner, the compact 232-Amp Stereo Mixer/Amplifier drives 8 and 4 ohm speakers at 8 watts RMS per channel. The main stereo input accepts sound from the projector, and offers two mono ducking/mix inputs - perfect for wireless microphone, audio sources, and paging. Connect to paging systems with an optional 25/70V speaker/line adapter.

  • Attaches to 1.5" NPT video projector pole
  • Mounts 232- or iC-series AV Tuner and 232-Amp for integrated tuning, mixing, and amplification.
  • PAG 25/70V Adapter converts 25/70V speaker feed to mono line to integrate paging systems with the 232-Amp
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PMT-2+
Product Name Projector Pole Mount for 232-ATSC+ Tuners
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Tesira AMP-4300R CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 4 #
View Details