Visual Sound, Inc. Utility Audio Amplifier - 2 Watt ST-PA2

Description
RDL, Radio Design Labs The ST-PA2 features a single, unbalanced audio input, a gain control, and two outputs. The first output is designed to deliver a clean 2 watts RMS into an 8 ohm speaker. The second output is intended to drive 600 ohm transformers, typically on equipment inputs. This makes the ST-PA2 uniquely suited to applications such as music-on-hold inputs on telephone systems which may have either 8 ohm or 600 ohm inputs. If desired, both outputs may be used at the same time. 2 Watts RMS into 8 ohm +12 dBu Into 600 ohm Quality Utility Amplifier Intercom Driver Music-On-Hold Driver
Description
RDL, Radio Design Labs The ST-PA2 features a single, unbalanced audio input, a gain control, and two outputs. The first output is designed to deliver a clean 2 watts RMS into an 8 ohm speaker. The second output is intended to drive 600 ohm transformers, typically on equipment inputs. This makes the ST-PA2 uniquely suited to applications such as music-on-hold inputs on telephone systems which may have either 8 ohm or 600 ohm inputs. If desired, both outputs may be used at the same time. 2 Watts RMS into 8 ohm +12 dBu Into 600 ohm Quality Utility Amplifier Intercom Driver Music-On-Hold Driver

Suppliers

Company
Product
Description
Supplier Links
Utility Audio Amplifier - 2 Watt - ST-PA2 - Visual Sound, Inc.
Broomall, PA, USA
Utility Audio Amplifier - 2 Watt
ST-PA2
Utility Audio Amplifier - 2 Watt ST-PA2
RDL, Radio Design Labs The ST-PA2 features a single, unbalanced audio input, a gain control, and two outputs. The first output is designed to deliver a clean 2 watts RMS into an 8 ohm speaker. The second output is intended to drive 600 ohm transformers, typically on equipment inputs. This makes the ST-PA2 uniquely suited to applications such as music-on-hold inputs on telephone systems which may have either 8 ohm or 600 ohm inputs. If desired, both outputs may be used at the same time. 2 Watts RMS into 8 ohm +12 dBu Into 600 ohm Quality Utility Amplifier Intercom Driver Music-On-Hold Driver

RDL, Radio Design Labs

The ST-PA2 features a single, unbalanced audio input, a gain control, and two outputs. The first output is designed to deliver a clean 2 watts RMS into an 8 ohm speaker. The second output is intended to drive 600 ohm transformers, typically on equipment inputs. This makes the ST-PA2 uniquely suited to applications such as music-on-hold inputs on telephone systems which may have either 8 ohm or 600 ohm inputs. If desired, both outputs may be used at the same time.

  • 2 Watts RMS into 8 ohm
  • +12 dBu Into 600 ohm
  • Quality Utility Amplifier
  • Intercom Driver
  • Music-On-Hold Driver
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ST-PA2
Product Name Utility Audio Amplifier - 2 Watt
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Mixing Amplifiers - MA30 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details