Visual Sound, Inc. Dual Mic / Line Preamplifier RU-MLA2

Description
RDL, Radio Design Labs The RU-MLA2 is a dual channel audio preamplifier. The inputs and outputs may be connected through the front-panel XLR jacks or on the rear panel detachable terminal blocks. Each input accepts either a balanced microphone or line level signal. Each output provides either a microphone or line level signal. Both the front-panel XLR connectors and the rear-panel terminals are active at all times. The RU-MLA2 may be rack-mounted with the XLR jacks facing forward, or may be reverse-mounted using the RDL RU-FP1 Filler Panel/Reverse Mount Kit. Each audio input is equipped with a rear-panel switch to select between MIC and LINE level. Two additional switches on each input allow setting the MIC input for LO or HI gain and for enabling or disabling standard 24 Vdc phantom. The two microphone gain settings allow the connection of a wide variety of dynamic and condenser microphones. Each output is provided with a separate rear-panel switch to set the associated level to either MIC or LINE. Audio outputs may be wired balanced or unbalanced. Crosstalk between channels is below the noise floor, allowing the RU-MLA2 to be operated as a stereo preamplifier or as two separate mono preamplifiers. Gain trim for each channel is provided on a front-panel control. The knurled adjustment includes a slot so the gain may be adjusted by hand or by screwdriver. An RDL Dual-led VU meter is provided above each channel gain trimmer. The meters are calibrated to indicate +4 dBu for outputs set to line level. The rear panel provides a detachable terminal block and a power input jack to connect 24 Vdc power. The RU-MLA2 audio outputs are active balanced. Each output of the RU-MLA2T is equipped with a studio-quality audio output transformer. Two-channel Audio Preamplifier Front Panel XLR Input / Output Jacks Detachable Input / Output Terminal Blocks Switch-selectable Mic or Line Inputs Switch-selectable Mic Gain and Phantom Gain Trim on Each Input Each Output Switch-selectable Mic or Line
Description
RDL, Radio Design Labs The RU-MLA2 is a dual channel audio preamplifier. The inputs and outputs may be connected through the front-panel XLR jacks or on the rear panel detachable terminal blocks. Each input accepts either a balanced microphone or line level signal. Each output provides either a microphone or line level signal. Both the front-panel XLR connectors and the rear-panel terminals are active at all times. The RU-MLA2 may be rack-mounted with the XLR jacks facing forward, or may be reverse-mounted using the RDL RU-FP1 Filler Panel/Reverse Mount Kit. Each audio input is equipped with a rear-panel switch to select between MIC and LINE level. Two additional switches on each input allow setting the MIC input for LO or HI gain and for enabling or disabling standard 24 Vdc phantom. The two microphone gain settings allow the connection of a wide variety of dynamic and condenser microphones. Each output is provided with a separate rear-panel switch to set the associated level to either MIC or LINE. Audio outputs may be wired balanced or unbalanced. Crosstalk between channels is below the noise floor, allowing the RU-MLA2 to be operated as a stereo preamplifier or as two separate mono preamplifiers. Gain trim for each channel is provided on a front-panel control. The knurled adjustment includes a slot so the gain may be adjusted by hand or by screwdriver. An RDL Dual-led VU meter is provided above each channel gain trimmer. The meters are calibrated to indicate +4 dBu for outputs set to line level. The rear panel provides a detachable terminal block and a power input jack to connect 24 Vdc power. The RU-MLA2 audio outputs are active balanced. Each output of the RU-MLA2T is equipped with a studio-quality audio output transformer. Two-channel Audio Preamplifier Front Panel XLR Input / Output Jacks Detachable Input / Output Terminal Blocks Switch-selectable Mic or Line Inputs Switch-selectable Mic Gain and Phantom Gain Trim on Each Input Each Output Switch-selectable Mic or Line

Suppliers

Company
Product
Description
Supplier Links
Dual Mic / Line Preamplifier - RU-MLA2 - Visual Sound, Inc.
Broomall, PA, USA
Dual Mic / Line Preamplifier
RU-MLA2
Dual Mic / Line Preamplifier RU-MLA2
RDL, Radio Design Labs The RU-MLA2 is a dual channel audio preamplifier. The inputs and outputs may be connected through the front-panel XLR jacks or on the rear panel detachable terminal blocks. Each input accepts either a balanced microphone or line level signal. Each output provides either a microphone or line level signal. Both the front-panel XLR connectors and the rear-panel terminals are active at all times. The RU-MLA2 may be rack-mounted with the XLR jacks facing forward, or may be reverse-mounted using the RDL RU-FP1 Filler Panel/Reverse Mount Kit. Each audio input is equipped with a rear-panel switch to select between MIC and LINE level. Two additional switches on each input allow setting the MIC input for LO or HI gain and for enabling or disabling standard 24 Vdc phantom. The two microphone gain settings allow the connection of a wide variety of dynamic and condenser microphones. Each output is provided with a separate rear-panel switch to set the associated level to either MIC or LINE. Audio outputs may be wired balanced or unbalanced. Crosstalk between channels is below the noise floor, allowing the RU-MLA2 to be operated as a stereo preamplifier or as two separate mono preamplifiers. Gain trim for each channel is provided on a front-panel control. The knurled adjustment includes a slot so the gain may be adjusted by hand or by screwdriver. An RDL Dual-led VU meter is provided above each channel gain trimmer. The meters are calibrated to indicate +4 dBu for outputs set to line level. The rear panel provides a detachable terminal block and a power input jack to connect 24 Vdc power. The RU-MLA2 audio outputs are active balanced. Each output of the RU-MLA2T is equipped with a studio-quality audio output transformer. Two-channel Audio Preamplifier Front Panel XLR Input / Output Jacks Detachable Input / Output Terminal Blocks Switch-selectable Mic or Line Inputs Switch-selectable Mic Gain and Phantom Gain Trim on Each Input Each Output Switch-selectable Mic or Line

RDL, Radio Design Labs

The RU-MLA2 is a dual channel audio preamplifier. The inputs and outputs may be connected through the front-panel XLR jacks or on the rear panel detachable terminal blocks. Each input accepts either a balanced microphone or line level signal. Each output provides either a microphone or line level signal. Both the front-panel XLR connectors and the rear-panel terminals are active at all times. The RU-MLA2 may be rack-mounted with the XLR jacks facing forward, or may be reverse-mounted using the RDL RU-FP1 Filler Panel/Reverse Mount Kit.
Each audio input is equipped with a rear-panel switch to select between MIC and LINE level. Two additional switches on each input allow setting the MIC input for LO or HI gain and for enabling or disabling standard 24 Vdc phantom. The two microphone gain settings allow the connection of a wide variety of dynamic and condenser microphones. Each output is provided with a separate rear-panel switch to set the associated level to either MIC or LINE. Audio outputs may be wired balanced or unbalanced. Crosstalk between channels is below the noise floor, allowing the RU-MLA2 to be operated as a stereo preamplifier or as two separate mono preamplifiers.
Gain trim for each channel is provided on a front-panel control. The knurled adjustment includes a slot so the gain may be adjusted by hand or by screwdriver. An RDL Dual-led VU meter is provided above each channel gain trimmer. The meters are calibrated to indicate +4 dBu for outputs set to line level.
The rear panel provides a detachable terminal block and a power input jack to connect 24 Vdc power. The RU-MLA2 audio outputs are active balanced. Each output of the RU-MLA2T is equipped with a studio-quality audio output transformer.

  • Two-channel Audio Preamplifier
  • Front Panel XLR Input / Output Jacks
  • Detachable Input / Output Terminal Blocks
  • Switch-selectable Mic or Line Inputs
  • Switch-selectable Mic Gain and Phantom
  • Gain Trim on Each Input
  • Each Output Switch-selectable Mic or Line
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RU-MLA2
Product Name Dual Mic / Line Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Subwoofer Amplifier, 300 W x 1 @ 2 Ω / 200 W x 1 @ 4 Ω - 14.4V - XD300/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.00E-3 MHz
View Details