Visual Sound, Inc. Six-Zone Eight-Source Remote Preamp ZPR68-10

Description
Xantech Corp. The model ZPR68-10 includes the features of 795 Zone Controller, the RP41AV Remote Preamp, and the AV61 6-way Distribution Amplifier into one single flat-pack unit. Six individual IR inputs allow independent zone control of the six built-in audio/video preamps. Compatible with all Xantech infrared receivers and keypads. The same IR system controls all external zone components as well, such as VCRs, laser disc players, etc., using Xantech 282/283 Series mini emitters or 794/797 interface modules. Each zone section of the ZPR68-10 contains its own audio/video preamp with remote controlled Bass, Treble, Balance, Volume, Mute and Input Select for up to 8 common sources. Each zone output can be individually pre-programmed to achieve proper tonal balance to compensate for the speakers and acoustics in each zone. Each common source can be IR controlled with the use of external Xantech 282/283 Series mini emitters or 794/797 interface modules. Each emitter output is individually adjustable for high or low IR level. The ZPR68-10 has the capability to link with the EXP9 expansion module for up to 15 zones total ... all with proper audio and video impedance matching. The ZPR68-10 can be mounted four ways: between wall studs, on top of wall studs using a separate flat panel, racked into a standard 19-inch rack using optional rack-mount plate, or freestanding. The input level for each source can be adjusted with the RC68+ remote/programmer by the installer. This prevents large volume differences when switching between sources. Global Commands allows user to gang all zones for whole house power ON/OFF, source selection, volume control, and mute for a "party mode". Global operation can be prevented in any given zone by using the mute command. An ON/OFF +12 V DC output is provided for each zone output and one for the common outputs. These can drive remote room ON/OFF indicators and/or drive the voltage sensing input on the PA640 or sensing AC power strips for power management of zone amplifiers and common sources. The RC68+ includes all the IR control codes necessary for the setup and operation of the ZPR68-10. Normally, the RC68+ commands would be "taught" into Xantech learning keypads, remotes, etc., for eventual use by the client. Zone Control Zone Audio/Video Control Common Source Control Expandability Mounting Flexibility Input Level Matching COM PORT. Future control capability. RS-232 data signal compatible Global Commands Status & Control Outputs l RC68+ IR Remote/Programmer International versions available
Description
Xantech Corp. The model ZPR68-10 includes the features of 795 Zone Controller, the RP41AV Remote Preamp, and the AV61 6-way Distribution Amplifier into one single flat-pack unit. Six individual IR inputs allow independent zone control of the six built-in audio/video preamps. Compatible with all Xantech infrared receivers and keypads. The same IR system controls all external zone components as well, such as VCRs, laser disc players, etc., using Xantech 282/283 Series mini emitters or 794/797 interface modules. Each zone section of the ZPR68-10 contains its own audio/video preamp with remote controlled Bass, Treble, Balance, Volume, Mute and Input Select for up to 8 common sources. Each zone output can be individually pre-programmed to achieve proper tonal balance to compensate for the speakers and acoustics in each zone. Each common source can be IR controlled with the use of external Xantech 282/283 Series mini emitters or 794/797 interface modules. Each emitter output is individually adjustable for high or low IR level. The ZPR68-10 has the capability to link with the EXP9 expansion module for up to 15 zones total ... all with proper audio and video impedance matching. The ZPR68-10 can be mounted four ways: between wall studs, on top of wall studs using a separate flat panel, racked into a standard 19-inch rack using optional rack-mount plate, or freestanding. The input level for each source can be adjusted with the RC68+ remote/programmer by the installer. This prevents large volume differences when switching between sources. Global Commands allows user to gang all zones for whole house power ON/OFF, source selection, volume control, and mute for a "party mode". Global operation can be prevented in any given zone by using the mute command. An ON/OFF +12 V DC output is provided for each zone output and one for the common outputs. These can drive remote room ON/OFF indicators and/or drive the voltage sensing input on the PA640 or sensing AC power strips for power management of zone amplifiers and common sources. The RC68+ includes all the IR control codes necessary for the setup and operation of the ZPR68-10. Normally, the RC68+ commands would be "taught" into Xantech learning keypads, remotes, etc., for eventual use by the client. Zone Control Zone Audio/Video Control Common Source Control Expandability Mounting Flexibility Input Level Matching COM PORT. Future control capability. RS-232 data signal compatible Global Commands Status & Control Outputs l RC68+ IR Remote/Programmer International versions available

Suppliers

Company
Product
Description
Supplier Links
Six-Zone Eight-Source Remote Preamp - ZPR68-10 - Visual Sound, Inc.
Broomall, PA, USA
Six-Zone Eight-Source Remote Preamp
ZPR68-10
Six-Zone Eight-Source Remote Preamp ZPR68-10
Xantech Corp. The model ZPR68-10 includes the features of 795 Zone Controller, the RP41AV Remote Preamp, and the AV61 6-way Distribution Amplifier into one single flat-pack unit. Six individual IR inputs allow independent zone control of the six built-in audio/video preamps. Compatible with all Xantech infrared receivers and keypads. The same IR system controls all external zone components as well, such as VCRs, laser disc players, etc., using Xantech 282/283 Series mini emitters or 794/797 interface modules. Each zone section of the ZPR68-10 contains its own audio/video preamp with remote controlled Bass, Treble, Balance, Volume, Mute and Input Select for up to 8 common sources. Each zone output can be individually pre-programmed to achieve proper tonal balance to compensate for the speakers and acoustics in each zone. Each common source can be IR controlled with the use of external Xantech 282/283 Series mini emitters or 794/797 interface modules. Each emitter output is individually adjustable for high or low IR level. The ZPR68-10 has the capability to link with the EXP9 expansion module for up to 15 zones total ... all with proper audio and video impedance matching. The ZPR68-10 can be mounted four ways: between wall studs, on top of wall studs using a separate flat panel, racked into a standard 19-inch rack using optional rack-mount plate, or freestanding. The input level for each source can be adjusted with the RC68+ remote/programmer by the installer. This prevents large volume differences when switching between sources. Global Commands allows user to gang all zones for whole house power ON/OFF, source selection, volume control, and mute for a "party mode". Global operation can be prevented in any given zone by using the mute command. An ON/OFF +12 V DC output is provided for each zone output and one for the common outputs. These can drive remote room ON/OFF indicators and/or drive the voltage sensing input on the PA640 or sensing AC power strips for power management of zone amplifiers and common sources. The RC68+ includes all the IR control codes necessary for the setup and operation of the ZPR68-10. Normally, the RC68+ commands would be "taught" into Xantech learning keypads, remotes, etc., for eventual use by the client. Zone Control Zone Audio/Video Control Common Source Control Expandability Mounting Flexibility Input Level Matching COM PORT. Future control capability. RS-232 data signal compatible Global Commands Status & Control Outputs l RC68+ IR Remote/Programmer International versions available

Xantech Corp.

The model ZPR68-10 includes the features of 795 Zone Controller, the RP41AV Remote Preamp, and the AV61 6-way Distribution Amplifier into one single flat-pack unit. Six individual IR inputs allow independent zone control of the six built-in audio/video preamps. Compatible with all Xantech infrared receivers and keypads. The same IR system controls all external zone components as well, such as VCRs, laser disc players, etc., using Xantech 282/283 Series mini emitters or 794/797 interface modules. Each zone section of the ZPR68-10 contains its own audio/video preamp with remote controlled Bass, Treble, Balance, Volume, Mute and Input Select for up to 8 common sources. Each zone output can be individually pre-programmed to achieve proper tonal balance to compensate for the speakers and acoustics in each zone. Each common source can be IR controlled with the use of external Xantech 282/283 Series mini emitters or 794/797 interface modules. Each emitter output is individually adjustable for high or low IR level. The ZPR68-10 has the capability to link with the EXP9 expansion module for up to 15 zones total ... all with proper audio and video impedance matching. The ZPR68-10 can be mounted four ways: between wall studs, on top of wall studs using a separate flat panel, racked into a standard 19-inch rack using optional rack-mount plate, or freestanding. The input level for each source can be adjusted with the RC68+ remote/programmer by the installer. This prevents large volume differences when switching between sources. Global Commands allows user to gang all zones for whole house power ON/OFF, source selection, volume control, and mute for a "party mode". Global operation can be prevented in any given zone by using the mute command. An ON/OFF +12 V DC output is provided for each zone output and one for the common outputs. These can drive remote room ON/OFF indicators and/or drive the voltage sensing input on the PA640 or sensing AC power strips for power management of zone amplifiers and common sources. The RC68+ includes all the IR control codes necessary for the setup and operation of the ZPR68-10. Normally, the RC68+ commands would be "taught" into Xantech learning keypads, remotes, etc., for eventual use by the client.

  • Zone Control
  • Zone Audio/Video Control
  • Common Source Control
  • Expandability
  • Mounting Flexibility
  • Input Level Matching
  • COM PORT. Future control capability. RS-232 data signal compatible
  • Global Commands
  • Status & Control Outputs
  • l RC68+ IR Remote/Programmer
  • International versions available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ZPR68-10
Product Name Six-Zone Eight-Source Remote Preamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω - HD1200/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0080 MHz
View Details