Visual Sound, Inc. Gain Control Amplifier - Line Level ST-GCA3

Description
RDL, Radio Design Labs The ST-GCA3 constantly adjusts for changes in input levels, bringing up low levels, and reducing gain for high levels. The audio level is constantly adjusted to maintain the correct output. The AGC adjustment rate is switch-selectable. Making audio levels uniform and consistent improves the performance of nearly any type of audio system, and the ST-GCA3 SLOW mode is ideal for leveling music sources. The FAST setting of the ST-GCA3 makes it ideal for use in systems prone to loud bursts of audio, and inconsistent levels which must be constantly and quickly corrected. In paging systems, intercom systems, and mic mixing applications where intelligibility is a must the ST-GCA3 FAST mode can be the key to optimum performance. Automatic Gain Control Wide Dynamic Range AGC Slow Inaudible Gain-Reduction Tight Dynamic Control Positive, Fast Gain Reduction Low-Noise and Low-Distortion AGC RDL® SupplyFlex™ Power Input Configuration
Description
RDL, Radio Design Labs The ST-GCA3 constantly adjusts for changes in input levels, bringing up low levels, and reducing gain for high levels. The audio level is constantly adjusted to maintain the correct output. The AGC adjustment rate is switch-selectable. Making audio levels uniform and consistent improves the performance of nearly any type of audio system, and the ST-GCA3 SLOW mode is ideal for leveling music sources. The FAST setting of the ST-GCA3 makes it ideal for use in systems prone to loud bursts of audio, and inconsistent levels which must be constantly and quickly corrected. In paging systems, intercom systems, and mic mixing applications where intelligibility is a must the ST-GCA3 FAST mode can be the key to optimum performance. Automatic Gain Control Wide Dynamic Range AGC Slow Inaudible Gain-Reduction Tight Dynamic Control Positive, Fast Gain Reduction Low-Noise and Low-Distortion AGC RDL® SupplyFlex™ Power Input Configuration

Suppliers

Company
Product
Description
Supplier Links
Gain Control Amplifier - Line Level - ST-GCA3 - Visual Sound, Inc.
Broomall, PA, USA
Gain Control Amplifier - Line Level
ST-GCA3
Gain Control Amplifier - Line Level ST-GCA3
RDL, Radio Design Labs The ST-GCA3 constantly adjusts for changes in input levels, bringing up low levels, and reducing gain for high levels. The audio level is constantly adjusted to maintain the correct output. The AGC adjustment rate is switch-selectable. Making audio levels uniform and consistent improves the performance of nearly any type of audio system, and the ST-GCA3 SLOW mode is ideal for leveling music sources. The FAST setting of the ST-GCA3 makes it ideal for use in systems prone to loud bursts of audio, and inconsistent levels which must be constantly and quickly corrected. In paging systems, intercom systems, and mic mixing applications where intelligibility is a must the ST-GCA3 FAST mode can be the key to optimum performance. Automatic Gain Control Wide Dynamic Range AGC Slow Inaudible Gain-Reduction Tight Dynamic Control Positive, Fast Gain Reduction Low-Noise and Low-Distortion AGC RDL® SupplyFlex™ Power Input Configuration

RDL, Radio Design Labs

The ST-GCA3 constantly adjusts for changes in input levels, bringing up low levels, and reducing gain for high levels. The audio level is constantly adjusted to maintain the correct output. The AGC adjustment rate is switch-selectable. Making audio levels uniform and consistent improves the performance of nearly any type of audio system, and the ST-GCA3 SLOW mode is ideal for leveling music sources. The FAST setting of the ST-GCA3 makes it ideal for use in systems prone to loud bursts of audio, and inconsistent levels which must be constantly and quickly corrected. In paging systems, intercom systems, and mic mixing applications where intelligibility is a must the ST-GCA3 FAST mode can be the key to optimum performance.

  • Automatic Gain Control
  • Wide Dynamic Range AGC
  • Slow Inaudible Gain-Reduction
  • Tight Dynamic Control
  • Positive, Fast Gain Reduction
  • Low-Noise and Low-Distortion AGC
  • RDL® SupplyFlex™ Power Input Configuration
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ST-GCA3
Product Name Gain Control Amplifier - Line Level
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Mixing Amplifiers - CONCEPT1 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 80 watts
Number of Channels 2 #
View Details