Visual Sound, Inc. Multi-Purpose Power Amplifier MPA250

Description
Biamp Systems, Inc. MPA250 single-channel, multi-purpose amplifiers deliver a full 250 Watts of power into direct or distributed speaker systems. The MPA250 is designed for reliable service in permanent installations, and comes complete with short-circuit and thermal protection, including front/rear panel indicators and automatic reset. Plug-in barrier strip input and screw terminal outputs provide trouble-free, dependable connections. MPA250 amplifiers are UL listed and carry Biamp's five-year warranty. 250 watts at all outputs (4 Ohms direct & transformer) Internal transformer (8 Ohms, 70V, 25V, & 25V-CT outputs) Signal/peak & temp/fault indicators on front & rear panels Balanced/unbalanced input selector on rear panel Level control & input sensitivity selector on rear panel High-pass filter selector on rear panel (12dB/oct. @ 125Hz) Input on plug-in barrier - outputs on screw terminals Short-circuit & thermal protection with automatic reset Variable speed fan (quiet, reliable - no filter maintenance) Incorporates AES recommended grounding practices Covered by Biamp Systems' five-year warranty UL / C-UL listed
Description
Biamp Systems, Inc. MPA250 single-channel, multi-purpose amplifiers deliver a full 250 Watts of power into direct or distributed speaker systems. The MPA250 is designed for reliable service in permanent installations, and comes complete with short-circuit and thermal protection, including front/rear panel indicators and automatic reset. Plug-in barrier strip input and screw terminal outputs provide trouble-free, dependable connections. MPA250 amplifiers are UL listed and carry Biamp's five-year warranty. 250 watts at all outputs (4 Ohms direct & transformer) Internal transformer (8 Ohms, 70V, 25V, & 25V-CT outputs) Signal/peak & temp/fault indicators on front & rear panels Balanced/unbalanced input selector on rear panel Level control & input sensitivity selector on rear panel High-pass filter selector on rear panel (12dB/oct. @ 125Hz) Input on plug-in barrier - outputs on screw terminals Short-circuit & thermal protection with automatic reset Variable speed fan (quiet, reliable - no filter maintenance) Incorporates AES recommended grounding practices Covered by Biamp Systems' five-year warranty UL / C-UL listed

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Power Amplifier - MPA250 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Purpose Power Amplifier
MPA250
Multi-Purpose Power Amplifier MPA250
Biamp Systems, Inc. MPA250 single-channel, multi-purpose amplifiers deliver a full 250 Watts of power into direct or distributed speaker systems. The MPA250 is designed for reliable service in permanent installations, and comes complete with short-circuit and thermal protection, including front/rear panel indicators and automatic reset. Plug-in barrier strip input and screw terminal outputs provide trouble-free, dependable connections. MPA250 amplifiers are UL listed and carry Biamp's five-year warranty. 250 watts at all outputs (4 Ohms direct & transformer) Internal transformer (8 Ohms, 70V, 25V, & 25V-CT outputs) Signal/peak & temp/fault indicators on front & rear panels Balanced/unbalanced input selector on rear panel Level control & input sensitivity selector on rear panel High-pass filter selector on rear panel (12dB/oct. @ 125Hz) Input on plug-in barrier - outputs on screw terminals Short-circuit & thermal protection with automatic reset Variable speed fan (quiet, reliable - no filter maintenance) Incorporates AES recommended grounding practices Covered by Biamp Systems' five-year warranty UL / C-UL listed

Biamp Systems, Inc.

MPA250 single-channel, multi-purpose amplifiers deliver a full 250 Watts of power into direct or distributed speaker systems. The MPA250 is designed for reliable service in permanent installations, and comes complete with short-circuit and thermal protection, including front/rear panel indicators and automatic reset. Plug-in barrier strip input and screw terminal outputs provide trouble-free, dependable connections. MPA250 amplifiers are UL listed and carry Biamp's five-year warranty.

  • 250 watts at all outputs (4 Ohms direct & transformer)
  • Internal transformer (8 Ohms, 70V, 25V, & 25V-CT outputs)
  • Signal/peak & temp/fault indicators on front & rear panels
  • Balanced/unbalanced input selector on rear panel
  • Level control & input sensitivity selector on rear panel
  • High-pass filter selector on rear panel (12dB/oct. @ 125Hz)
  • Input on plug-in barrier - outputs on screw terminals
  • Short-circuit & thermal protection with automatic reset
  • Variable speed fan (quiet, reliable - no filter maintenance)
  • Incorporates AES recommended grounding practices
  • Covered by Biamp Systems' five-year warranty
  • UL / C-UL listed
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MPA250
Product Name Multi-Purpose Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω - HD1200/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0080 MHz
View Details