Visual Sound, Inc. RemoteAmp Three - Portable Headphone Amplifier RemoteAmp Three

Description
JK Audio This road tough beltpack is a listen-only amplifier for IFB or full bandwidth audio monitoring. The XLR line input accepts either a balanced mono signal or a 1 or 2 channel party-line intercom feed. Includes an integrated speaker for hands-free operation RemoteAmp Three provides a listen only connection for IFB or full bandwidth audio monitoring. The XLR line level input accepts either a balanced mono signal or a one or two channel party-line intercom feed (listen-only). The XLR source switch selects between balanced input and intercom monitoring. The intercom mode allows RemoteAmp Three to work with one or two channel intercom systems, and provides separate volume controls for each channel. The integrated speaker is disabled when headphones or earphones are connected. The ½ watt, ¼" headphone jack will cut through any crowd noise without distortion. Connect a mono IFB earpiece or stereo headphones to the 3.5 mm earpiece jack. RemoteAmp Three is powered by one 9-volt alkaline battery. If intercom power is available on either pin 2 or 3 of the XLR jack, this power will automatically override the battery, but will not charge the battery.
Description
JK Audio This road tough beltpack is a listen-only amplifier for IFB or full bandwidth audio monitoring. The XLR line input accepts either a balanced mono signal or a 1 or 2 channel party-line intercom feed. Includes an integrated speaker for hands-free operation RemoteAmp Three provides a listen only connection for IFB or full bandwidth audio monitoring. The XLR line level input accepts either a balanced mono signal or a one or two channel party-line intercom feed (listen-only). The XLR source switch selects between balanced input and intercom monitoring. The intercom mode allows RemoteAmp Three to work with one or two channel intercom systems, and provides separate volume controls for each channel. The integrated speaker is disabled when headphones or earphones are connected. The ½ watt, ¼" headphone jack will cut through any crowd noise without distortion. Connect a mono IFB earpiece or stereo headphones to the 3.5 mm earpiece jack. RemoteAmp Three is powered by one 9-volt alkaline battery. If intercom power is available on either pin 2 or 3 of the XLR jack, this power will automatically override the battery, but will not charge the battery.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
RemoteAmp Three - Portable Headphone Amplifier
RemoteAmp Three
RemoteAmp Three - Portable Headphone Amplifier RemoteAmp Three
JK Audio This road tough beltpack is a listen-only amplifier for IFB or full bandwidth audio monitoring. The XLR line input accepts either a balanced mono signal or a 1 or 2 channel party-line intercom feed. Includes an integrated speaker for hands-free operation RemoteAmp Three provides a listen only connection for IFB or full bandwidth audio monitoring. The XLR line level input accepts either a balanced mono signal or a one or two channel party-line intercom feed (listen-only). The XLR source switch selects between balanced input and intercom monitoring. The intercom mode allows RemoteAmp Three to work with one or two channel intercom systems, and provides separate volume controls for each channel. The integrated speaker is disabled when headphones or earphones are connected. The ½ watt, ¼" headphone jack will cut through any crowd noise without distortion. Connect a mono IFB earpiece or stereo headphones to the 3.5 mm earpiece jack. RemoteAmp Three is powered by one 9-volt alkaline battery. If intercom power is available on either pin 2 or 3 of the XLR jack, this power will automatically override the battery, but will not charge the battery.

JK Audio

This road tough beltpack is a listen-only amplifier for IFB or full bandwidth audio monitoring. The XLR line input accepts either a balanced mono signal or a 1 or 2 channel party-line intercom feed. Includes an integrated speaker for hands-free operation

RemoteAmp Three provides a listen only connection for IFB or full bandwidth audio monitoring. The XLR line level input accepts either a balanced mono signal or a one or two channel party-line intercom feed (listen-only). The XLR source switch selects between balanced input and intercom monitoring. The intercom mode allows RemoteAmp Three to work with one or two channel intercom systems, and provides separate volume controls for each channel. The integrated speaker is disabled when headphones or earphones are connected. The ½ watt, ¼" headphone jack will cut through any crowd noise without distortion. Connect a mono IFB earpiece or stereo headphones to the 3.5 mm earpiece jack. RemoteAmp Three is powered by one 9-volt alkaline battery. If intercom power is available on either pin 2 or 3 of the XLR jack, this power will automatically override the battery, but will not charge the battery.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RemoteAmp Three
Product Name RemoteAmp Three - Portable Headphone Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details