Visual Sound, Inc. Basic Amplifier 2 x 250 W PRS-2B250

Description
Bosch Conferencing and Public Address Systems The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as equalizers, delay and AVC are required. They do not have a Praesideo network connection. Instead, these amplifiers are connected to the Praesideo network via the PRS-16MCI Multi Channel Interface, which provides the basic amplifier with audio signals and has full control. There are two versions, the PRS-1B500 (1 x 500 W), and the PRS-2B250 (2 x 250 W). The basic amplifiers are completely supervised and fault events are reported via the multi channel interface (IEC 60849 compliant) to the Praesideo network controller. The basic amplifiers provide connections for separate group A and group B loudspeakers for each zone, and support class-A loudspeaker loop wiring. The units should be mounted in a 19"-rack with the included mounting brackets. High efficiency class-D amplifier channel(s) Switched mode power supply Local audio inputs Mains and battery operation Complete supervision IEC 60849 compliant
Description
Bosch Conferencing and Public Address Systems The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as equalizers, delay and AVC are required. They do not have a Praesideo network connection. Instead, these amplifiers are connected to the Praesideo network via the PRS-16MCI Multi Channel Interface, which provides the basic amplifier with audio signals and has full control. There are two versions, the PRS-1B500 (1 x 500 W), and the PRS-2B250 (2 x 250 W). The basic amplifiers are completely supervised and fault events are reported via the multi channel interface (IEC 60849 compliant) to the Praesideo network controller. The basic amplifiers provide connections for separate group A and group B loudspeakers for each zone, and support class-A loudspeaker loop wiring. The units should be mounted in a 19"-rack with the included mounting brackets. High efficiency class-D amplifier channel(s) Switched mode power supply Local audio inputs Mains and battery operation Complete supervision IEC 60849 compliant

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Basic Amplifier 2 x 250 W
PRS-2B250
Basic Amplifier 2 x 250 W PRS-2B250
Bosch Conferencing and Public Address Systems The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as equalizers, delay and AVC are required. They do not have a Praesideo network connection. Instead, these amplifiers are connected to the Praesideo network via the PRS-16MCI Multi Channel Interface, which provides the basic amplifier with audio signals and has full control. There are two versions, the PRS-1B500 (1 x 500 W), and the PRS-2B250 (2 x 250 W). The basic amplifiers are completely supervised and fault events are reported via the multi channel interface (IEC 60849 compliant) to the Praesideo network controller. The basic amplifiers provide connections for separate group A and group B loudspeakers for each zone, and support class-A loudspeaker loop wiring. The units should be mounted in a 19"-rack with the included mounting brackets. High efficiency class-D amplifier channel(s) Switched mode power supply Local audio inputs Mains and battery operation Complete supervision IEC 60849 compliant

Bosch Conferencing and Public Address Systems

The basic amplifiers are cost effective alternatives to the regular Praesideo power amplifiers, for situations where no built-in digital signal processing functions, such as equalizers, delay and AVC are required. They do not have a Praesideo network connection. Instead, these amplifiers are connected to the Praesideo network via the PRS-16MCI Multi Channel Interface, which provides the basic amplifier with audio signals and has full control. There are two versions, the PRS-1B500 (1 x 500 W), and the PRS-2B250 (2 x 250 W).
The basic amplifiers are completely supervised and fault events are reported via the multi channel interface (IEC 60849 compliant) to the Praesideo network controller. The basic amplifiers provide connections for separate group A and group B loudspeakers for each zone, and support class-A loudspeaker loop wiring. The units should be mounted in a 19"-rack with the included mounting brackets.

  • High efficiency class-D amplifier channel(s)
  • Switched mode power supply
  • Local audio inputs
  • Mains and battery operation
  • Complete supervision
  • IEC 60849 compliant
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PRS-2B250
Product Name Basic Amplifier 2 x 250 W
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
5-Channel Class D Marine System Amplifier, 100 W x 4 + 500 W x 1 - MHD900/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0280 MHz
View Details