Visual Sound, Inc. Amplifier TXn

Description
Yamaha Commercial Audio Systems, Inc. Three new high-power amplifiers - The TX4n at 2,200 watts, the TX5n at 2,500 watts, and the TX6n at 3,000 watts per channel into 2 ohms - not only deliver extraordinary efficiency and stunning sound quality reliably into 2 - ohm loads, but also offer sophisticated onboard DSP with a front-panel user interface that minimizes or eliminates the need for external equalizers, delays, and speaker processors. All models feature both analog and direct digital inputs, with automatic failsafe redundancy switching between digital and analog input. The input configuration can be changed as required using optional plug - in Yamaha mini - YGDAI interface cards. With the appropriate I/O cards these advanced amplifiers are fully compatible with CobraNet or EtherSound audio networks. The built - in Ethernet port can be connected to a computer running Yamaha's NetworkAmp Manager II software for comprehensive remote control and monitoring of individual amplifiers or groups.
Description
Yamaha Commercial Audio Systems, Inc. Three new high-power amplifiers - The TX4n at 2,200 watts, the TX5n at 2,500 watts, and the TX6n at 3,000 watts per channel into 2 ohms - not only deliver extraordinary efficiency and stunning sound quality reliably into 2 - ohm loads, but also offer sophisticated onboard DSP with a front-panel user interface that minimizes or eliminates the need for external equalizers, delays, and speaker processors. All models feature both analog and direct digital inputs, with automatic failsafe redundancy switching between digital and analog input. The input configuration can be changed as required using optional plug - in Yamaha mini - YGDAI interface cards. With the appropriate I/O cards these advanced amplifiers are fully compatible with CobraNet or EtherSound audio networks. The built - in Ethernet port can be connected to a computer running Yamaha's NetworkAmp Manager II software for comprehensive remote control and monitoring of individual amplifiers or groups.

Suppliers

Company
Product
Description
Supplier Links
Amplifier - TXn - Visual Sound, Inc.
Broomall, PA, USA
Amplifier
TXn
Amplifier TXn
Yamaha Commercial Audio Systems, Inc. Three new high-power amplifiers - The TX4n at 2,200 watts, the TX5n at 2,500 watts, and the TX6n at 3,000 watts per channel into 2 ohms - not only deliver extraordinary efficiency and stunning sound quality reliably into 2 - ohm loads, but also offer sophisticated onboard DSP with a front-panel user interface that minimizes or eliminates the need for external equalizers, delays, and speaker processors. All models feature both analog and direct digital inputs, with automatic failsafe redundancy switching between digital and analog input. The input configuration can be changed as required using optional plug - in Yamaha mini - YGDAI interface cards. With the appropriate I/O cards these advanced amplifiers are fully compatible with CobraNet or EtherSound audio networks. The built - in Ethernet port can be connected to a computer running Yamaha's NetworkAmp Manager II software for comprehensive remote control and monitoring of individual amplifiers or groups.

Yamaha Commercial Audio Systems, Inc.

Three new high-power amplifiers - The TX4n at 2,200 watts, the TX5n at 2,500 watts, and the TX6n at 3,000 watts per channel into 2 ohms - not only deliver extraordinary efficiency and stunning sound quality reliably into 2 - ohm loads, but also offer sophisticated onboard DSP with a front-panel user interface that minimizes or eliminates the need for external equalizers, delays, and speaker processors. All models feature both analog and direct digital inputs, with automatic failsafe redundancy switching between digital and analog input. The input configuration can be changed as required using optional plug - in Yamaha mini - YGDAI interface cards. With the appropriate I/O cards these advanced amplifiers are fully compatible with CobraNet or EtherSound audio networks. The built - in Ethernet port can be connected to a computer running Yamaha's NetworkAmp Manager II software for comprehensive remote control and monitoring of individual amplifiers or groups.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TXn
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details