Visual Sound, Inc. PV® Series Power Amps PV 900

Description
Peavey Electronics The new PV® Series power amps retain their two-channel design, high power points and exclusive Peavey features and technologies -- such as DDT™ compression and Peavey patented Turbo-V™ Cooling. The PV® 900 delivers 300 watts per side into 4 ohms, 180 watts into 8 ohms and features detented input gain controls. It's a real workhorse. 2x450 watts at 2 ohms 2x300 watts at 4 ohms 2x180 watts at 8 ohms Massive toroidal transformer and storage capacitors Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output DDT™ soft limiter protects amp and speakers 14 gauge steel chassis Rear rack supports Mil spec fiberglass circuit boards Current in-rush limiter Overheat, short circuit, clip limiting, DC, and faulty load protection Detent gain controls Neutrik® Speakon® and 5-way binding post outputs 5-year warranty
Description
Peavey Electronics The new PV® Series power amps retain their two-channel design, high power points and exclusive Peavey features and technologies -- such as DDT™ compression and Peavey patented Turbo-V™ Cooling. The PV® 900 delivers 300 watts per side into 4 ohms, 180 watts into 8 ohms and features detented input gain controls. It's a real workhorse. 2x450 watts at 2 ohms 2x300 watts at 4 ohms 2x180 watts at 8 ohms Massive toroidal transformer and storage capacitors Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output DDT™ soft limiter protects amp and speakers 14 gauge steel chassis Rear rack supports Mil spec fiberglass circuit boards Current in-rush limiter Overheat, short circuit, clip limiting, DC, and faulty load protection Detent gain controls Neutrik® Speakon® and 5-way binding post outputs 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® Series Power Amps
PV 900
PV® Series Power Amps PV 900
Peavey Electronics The new PV® Series power amps retain their two-channel design, high power points and exclusive Peavey features and technologies -- such as DDT™ compression and Peavey patented Turbo-V™ Cooling. The PV® 900 delivers 300 watts per side into 4 ohms, 180 watts into 8 ohms and features detented input gain controls. It's a real workhorse. 2x450 watts at 2 ohms 2x300 watts at 4 ohms 2x180 watts at 8 ohms Massive toroidal transformer and storage capacitors Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output DDT™ soft limiter protects amp and speakers 14 gauge steel chassis Rear rack supports Mil spec fiberglass circuit boards Current in-rush limiter Overheat, short circuit, clip limiting, DC, and faulty load protection Detent gain controls Neutrik® Speakon® and 5-way binding post outputs 5-year warranty

Peavey Electronics

The new PV® Series power amps retain their two-channel design, high power points and exclusive Peavey features and technologies -- such as DDT™ compression and Peavey patented Turbo-V™ Cooling. The PV® 900 delivers 300 watts per side into 4 ohms, 180 watts into 8 ohms and features detented input gain controls. It's a real workhorse.

  • 2x450 watts at 2 ohms
  • 2x300 watts at 4 ohms
  • 2x180 watts at 8 ohms
  • Massive toroidal transformer and storage capacitors
  • Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan
  • Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output
  • DDT™ soft limiter protects amp and speakers
  • 14 gauge steel chassis
  • Rear rack supports
  • Mil spec fiberglass circuit boards
  • Current in-rush limiter
  • Overheat, short circuit, clip limiting, DC, and faulty load protection
  • Detent gain controls
  • Neutrik® Speakon® and 5-way binding post outputs
  • 5-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PV 900
Product Name PV® Series Power Amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Amplifiers - Vocia VA-4030 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 30 watts
Number of Channels 4 #
View Details