Visual Sound, Inc. Vocia® Amplifier (VA-4030) VA-4030

Description
Biamp Systems, Inc. The VA-4030® is a digital networked, four-channel amplifier for use in Vocia systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. EN 54-16 certification pending. The VA-4030 is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030 is CobraNet® enabled for audio and control with dynamic use of bundles. Two RJ45 connectors on the rear panel provide redundant CobraNet connectivity to the Vocia network. The on-board DSP provides comprehensive fixed-chain, digital signal processing within the device. In addition, emergency messages can be stored in local non-volatile memory. Page active relay outputs provide a contact closure per channel when paging is active on the channel. The amplifier offers low impedance and constant voltage outputs. The VA-4030 also has comprehensive failover capability with device-to-device and channel-to-channel failover. EN 54-16 certification pending.
Description
Biamp Systems, Inc. The VA-4030® is a digital networked, four-channel amplifier for use in Vocia systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. EN 54-16 certification pending. The VA-4030 is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030 is CobraNet® enabled for audio and control with dynamic use of bundles. Two RJ45 connectors on the rear panel provide redundant CobraNet connectivity to the Vocia network. The on-board DSP provides comprehensive fixed-chain, digital signal processing within the device. In addition, emergency messages can be stored in local non-volatile memory. Page active relay outputs provide a contact closure per channel when paging is active on the channel. The amplifier offers low impedance and constant voltage outputs. The VA-4030 also has comprehensive failover capability with device-to-device and channel-to-channel failover. EN 54-16 certification pending.

Suppliers

Company
Product
Description
Supplier Links
Vocia® Amplifier (VA-4030) - VA-4030 - Visual Sound, Inc.
Broomall, PA, USA
Vocia® Amplifier (VA-4030)
VA-4030
Vocia® Amplifier (VA-4030) VA-4030
Biamp Systems, Inc. The VA-4030® is a digital networked, four-channel amplifier for use in Vocia systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. EN 54-16 certification pending. The VA-4030 is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030 is CobraNet® enabled for audio and control with dynamic use of bundles. Two RJ45 connectors on the rear panel provide redundant CobraNet connectivity to the Vocia network. The on-board DSP provides comprehensive fixed-chain, digital signal processing within the device. In addition, emergency messages can be stored in local non-volatile memory. Page active relay outputs provide a contact closure per channel when paging is active on the channel. The amplifier offers low impedance and constant voltage outputs. The VA-4030 also has comprehensive failover capability with device-to-device and channel-to-channel failover. EN 54-16 certification pending.

Biamp Systems, Inc.

The VA-4030® is a digital networked, four-channel amplifier for use in Vocia systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. EN 54-16 certification pending.

The VA-4030 is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030 is CobraNet® enabled for audio and control with dynamic use of bundles. Two RJ45 connectors on the rear panel provide redundant CobraNet connectivity to the Vocia network. The on-board DSP provides comprehensive fixed-chain, digital signal processing within the device. In addition, emergency messages can be stored in local non-volatile memory. Page active relay outputs provide a contact closure per channel when paging is active on the channel. The amplifier offers low impedance and constant voltage outputs. The VA-4030 also has comprehensive failover capability with device-to-device and channel-to-channel failover. EN 54-16 certification pending.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number VA-4030
Product Name Vocia® Amplifier (VA-4030)
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - CHAMP-3D - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 100 watts
View Details