U-11R -- LINE INPUT PLUG-IN MODULE
Visual Sound, Inc.
Line Input Plug-In Module
U-11R
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Receive mute
RCA pin jack
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Receive mute
RCA pin jack
Suppliers
Line Input Plug-In Module
U-11R
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Receive mute
RCA pin jack
TOA Electronics, Inc.
- Hi-Z
- Unbalanced
- 220K ohms
- Receive mute
- RCA pin jack
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
U-11R |
|
Product Name
|
Line Input Plug-In Module |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Audio Amplifier
Frequency Response
1.20E-4 to 0.0050 MHz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
2400 watts
Number of Channels
2 #
View Details
Hangzhou Crysound Electronics Co., Ltd.
Type
Audio Amplifier
Frequency Response
0.0100 to 0.0200 MHz
Output Gain
? to 20 dB
View Details
Type
Audio Amplifier
Frequency Response
8.00E-6 to 0.0500 MHz
Nominal Impedance
100000 ohms
View Details